EN
  • EN
  • DE

AT17LV65-10SI

Part No AT17LV65-10SI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 64K 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 64kb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT17LV65
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565108-AT17LV65-10SI
Ultra Librarian 3D Model Ultra Librarian AT17LV65-10SI CAD Model

Description

Product Overview: AT17LV65-10SI from Microchip Technology

The AT17LV65-10SI is a high-performance, low-power serial configuration device designed by Microchip Technology. This product is engineered to store configuration data for FPGA (Field Programmable Gate Array) devices, which allows for automatic configuration of the FPGA at power-up. Featuring a 65K-bit EEPROM memory size, the AT17LV65-10SI promises to be an efficient solution for system designers looking to streamline the initialization of programmable logic devices.

This particular model, the AT17LV65-10SI, comes in a robust and industry-standard SOIC (Small Outline Integrated Circuit) package, which ensures compatibility with a wide range of existing circuit board layouts. The "-10SI" suffix denotes the speed grade and package type, with this device offering a 10 MHz clock rate that provides a quick and reliable configuration process for connected FPGAs.

Key Features:

  • Memory Size: 65K-bit EEPROM for storing essential configuration data.
  • Package: Available in an SOIC package, offering a compact footprint for space-constrained applications.
  • Speed: 10 MHz clock rate enabling fast configuration load times.
  • Low Power Consumption: Designed for energy-efficient operations, which is crucial for battery-powered or power-sensitive applications.
  • Interface: Simple serial interface for easy integration with a broad range of FPGA devices.

The AT17LV65-10SI is also designed with a user-friendly interface that supports a standard SPI (Serial Peripheral Interface) protocol. This ensures seamless communication between the configuration device and the target FPGA, making the design process more straightforward for engineers.

Microchip Technology's commitment to quality and reliability is evident in the AT17LV65-10SI, making it an excellent choice for applications that require dependable non-volatile memory solutions for FPGA configuration. Whether used in industrial, automotive, consumer electronics, or telecommunications, this product offers the performance and durability needed for today's demanding electronic environments.

For additional information, datasheets, and support, customers are encouraged to visit Microchip Technology's official website or contact their local sales office.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess