EN
  • EN
  • DE

AT17LV65-10JI

Part No AT17LV65-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description CONFIG MEMORY, 64KX1, SERIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 64kb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Standard Package 67 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911800-AT17LV65-10JI
Ultra Librarian 3D Model Ultra Librarian AT17LV65-10JI CAD Model

Description

Product Overview: Microchip Technology AT17LV65-10JI

The AT17LV65-10JI is a robust and high-performance FPGA (Field-Programmable Gate Array) configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology. This device is specifically designed to store configuration data for FPGA devices, enabling the FPGA to be programmed with the desired logic circuitry. The AT17LV65-10JI is part of the Atmel AT17 series, known for its reliability and ease of use in a wide range of applications.

Key Features:

  • Memory Size: The device offers a 65K-bit memory size, which is sufficient for storing complex configuration data for FPGAs.
  • Speed: With an access time of 10 nanoseconds, the AT17LV65-10JI provides rapid data retrieval, ensuring quick FPGA configuration and reconfiguration processes.
  • Package Type: The device comes in a robust 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a reliable and durable solution for various environments.
  • Supply Voltage: Designed to operate over a wide power supply range, it supports 3.3V to 3.6V, making it versatile for different system power requirements.
  • Interface: It features a simple serial interface that allows for easy and direct connection to the FPGA, streamlining the configuration process.

Applications:

The AT17LV65-10JI is suitable for a diverse set of applications where FPGA-based designs are utilized. This includes but is not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Medical devices
  • Aerospace and defense systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT17LV65-10JI is no exception. It is manufactured to high standards, ensuring reliability and performance in critical and demanding applications. The device also benefits from Microchip's support and expertise, providing customers with confidence in their design and product longevity.

You May Also Be Interested in

Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess