EN
  • EN
  • DE

SN74LVC823APW

Part No SN74LVC823APW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 9BIT 24TSSOP / Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 8ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-TSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC823
Other Names SN74LVC823APWG4,2156-SN74LVC823APW,TEXTISSN74LVC823APW,SN74LVC823APWE4,SN74LVC823APWG4,SN74LVC823APWE4
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258376-SN74LVC823APW
Ultra Librarian 3D Model Ultra Librarian SN74LVC823APW CAD Model

Description

The SN74LVC823APW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and cutting-edge technology. This particular model is part of the 74LVC series, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC823APW is a 10-bit D-type flip-flop with 3-state outputs, making it an excellent choice for data storage, data transferring, and buffering applications in complex digital systems.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Bits per Element: 10
  • Number of Elements: 1
  • Output Type: 3-State
  • Operating Voltage: 2.7 V to 3.6 V
  • High-Speed Performance: Typically operates at 3.3 V
  • Package / Case: TSSOP-24
  • Operating Temperature: -40°C to 85°C

Applications

The SN74LVC823APW is versatile and can be used in a wide array of applications. It is ideal for memory data storage, as it can retain the state of binary information. Furthermore, it is suitable for data synchronization processes due to its ability to operate at high speeds. This makes it a preferred choice for telecommunications, computing, and high-speed data acquisition systems.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74LVC823APW is no exception, with its robust design ensuring long-term reliability. Texas Instruments also provides comprehensive technical support for their products, including detailed datasheets, application notes, and design resources to assist engineers in integrating the SN74LVC823APW into their projects effectively.

Environmental Compliance

In line with global environmental standards, the SN74LVC823APW adheres to RoHS compliance, ensuring that it is free from hazardous substances. This commitment to environmental sustainability reflects Texas Instruments' dedication to responsible manufacturing practices.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2842 $51.3680
95+ $1.0538 $100.1110
150+ $1.0208 $153.1200
205+ $0.9879 $202.5195
265+ $0.9550 $253.0750
355+ $0.8562 $303.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess