EN
  • EN
  • DE

SN74AHC574DW

Part No SN74AHC574DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115MHz
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Part Number Series 74AHC574
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812836-SN74AHC574DW
Ultra Librarian 3D Model Ultra Librarian SN74AHC574DW CAD Model

Description

The SN74AHC574DW is an advanced high-speed CMOS (Complementary Metal-Oxide Semiconductor) octal edge-triggered flip-flop integrated circuit designed and manufactured by Texas Instruments. This device belongs to the 74AHC family, known for its robust performance and compatibility with a wide range of applications.

This particular model features eight D-type flip-flops with three-state outputs. It is designed to have the capability to store eight bits of data when the clock (CLK) input is low. The data is transferred to the outputs on the rising edge of the CLK. This feature makes the SN74AHC574DW ideal for use in temporary storage applications, data manipulation, and as a buffer or latch in computing and digital systems.

One of the key attributes of this product is its wide operating voltage range of 2V to 5.5V, which enables it to be used in various logic systems without the need for additional level shifting. This versatility is further enhanced by the device's balanced propagation delays and transition times, which provide reliable and predictable timing characteristics.

The SN74AHC574DW comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and is widely accepted in the industry for its space-saving characteristics. The device also features a latch-up performance that exceeds 250 mA per JESD 17, which ensures stability and protection against over-current conditions.

Moreover, the device is characterized for operation from -40°C to 85°C, making it suitable for a broad range of environmental conditions and applications, from consumer electronics to industrial automation systems. With its low power consumption and high-speed operation, the SN74AHC574DW is an excellent choice for designers looking for a reliable and efficient flip-flop IC.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess