Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type Serial EEPROM
Memory Size 64kb
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 1018713-AT17C65-10PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT17C65-10PC CAD Model

Description

Product Overview: AT17C65-10PC

The AT17C65-10PC is a cutting-edge configuration memory device from the renowned manufacturer, Microchip Technology. This high-performance product is designed to store configuration data for field programmable gate arrays (FPGAs) and is an integral component for a wide range of electronic applications.

Key Features

  • Memory Size: The device boasts a 65Kbit EEPROM memory, providing ample space for storing essential configuration data for FPGA devices.
  • Interface Type: It is equipped with a simple serial interface for communication, ensuring easy integration with the host FPGA.
  • Operating Voltage: The AT17C65-10PC operates within a voltage range of 3.0V to 3.6V, making it suitable for low power applications.
  • Speed Grade: With a speed grade of -10, this device provides a fast access time, which is crucial for high-speed operations.
  • Package Type: It comes in a 20-lead PDIP (Plastic Dual In-line Package), which is widely used and suitable for through-hole mounting techniques.
  • Temperature Range: The device can operate effectively within an industrial temperature range, making it reliable for use in environments with varying temperature conditions.
  • Programmable: The EEPROM can be programmed in-situ, allowing for easy updates and changes to the configuration data as required.

Applications

The AT17C65-10PC is versatile and can be used across a variety of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • High-speed computing

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT17C65-10PC is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. Users can trust this device for their critical applications where data integrity and device longevity are paramount.

You May Also Be Interested in

Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
ECAD model for AT17C256-10PI
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
ECAD model for XC18V256PC20C
Amd
IC PROM SRL FOR 2M GATE 44-VQFP
Lowest to $116.5414
ECAD model for XC18V02VQ44C
Xilinx Inc.
IC PROM SER 200K I-TEMP 8-DIP
Need more? Email Us
ECAD model for XC17S200APDG8I
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
ECAD model for AT17LV010-10PI
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
ECAD model for AT17LV010A-10PC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585
ECAD model for AT17LV002A-10JU
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
ECAD model for AT17F080A-30CU
Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Need more? Email Us
ECAD model for AT17F080-30JU

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention