EN
  • EN
  • DE

XC17S200APDG8I

Part No XC17S200APDG8I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER 200K I-TEMP 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube
Status Obsolete
Programmable Type OTP
Memory Size 2Mb
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number XC17S200A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 758706-XC17S200APDG8I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC17S200APDG8I CAD Model

Description

The XC17S200APDG8I is an integrated circuit manufactured by Xilinx Inc. It comes with a memory size of 2Mb and is a programmable OTP type of electronic component.

  • Memory Size: 2Mb
  • Memory Type: Programmable OTP
  • Package: 8-PDIP
  • Device Status: Obsolete
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 3V to 3.6V
  • Supply and Demand Status: Balanced
  • MSL Level: 1 (Unlimited)
  • Family: XC17S200A
  • Manufacturer Pack Quantity: 50

You May Also Be Interested in

Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 4MBIT 8SOIC
Lowest to $6.1314
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC SER CFG PROM 128K 3.3V 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 128K 20-PLCC
Need more? Email Us
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Microchip Technology
IC SER CNFIG PROM 2M 3.3V 20PLCC
Lowest to $1.9566
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Lowest to $16.8087
Microchip Technology
IC EEPROM FPGA 128KB 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess