EN
  • EN
  • DE

AS4C1M16F5-60JC

Part No AS4C1M16F5-60JC
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description FPM 1Mx16-60 5V 1K SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944543-AS4C1M16F5-60JC
Series *
Ultra Librarian 3D Model Ultra Librarian AS4C1M16F5-60JC CAD Model

Description

Microchip Technology's AS4C1M16F5-60JC: A High-Performance SDRAM Solution

The AS4C1M16F5-60JC is a cutting-edge synchronous dynamic random-access memory (SDRAM) chip designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is tailored to meet the high-speed memory requirements of a wide array of applications, from consumer electronics to industrial systems. With its robust design and advanced technology, the AS4C1M16F5-60JC delivers reliable performance and stability, making it a preferred choice for designers and engineers.

At the heart of the AS4C1M16F5-60JC is a 16Mbit architecture, organized as 1M x 16, enabling efficient data management and high-speed data transfer. The memory operates at a clock frequency of 60ns, which allows for swift access times and quick information retrieval, essential for applications requiring fast data processing. Additionally, the device is designed to operate with a single 3.3V power supply, minimizing power consumption and making it suitable for power-sensitive applications.

The SDRAM chip comes in a 54-pin TSOP(II) package, which is known for its compact footprint and excellent thermal characteristics. This packaging makes the AS4C1M16F5-60JC an ideal solution for space-constrained applications, while also ensuring that the chip can withstand the thermal demands of high-performance operations.

One of the key features of the AS4C1M16F5-60JC is its programmable burst length and burst type, providing flexibility in how data is read from and written to the memory. This feature enables optimization for specific system requirements, leading to improved efficiency and performance. Furthermore, the SDRAM supports auto refresh and self-refresh modes, ensuring data integrity and reducing the overhead for the system's CPU or memory controller.

For designers looking for a memory solution that combines speed, reliability, and power efficiency, the AS4C1M16F5-60JC from Microchip Technology is a compelling choice. Its advanced features and versatile performance make it suitable for a multitude of applications that demand high-quality and dependable memory storage.

Whether it's for multimedia devices, networking equipment, or embedded systems, the AS4C1M16F5-60JC stands out as a memory component that can elevate the capabilities of your electronic designs.

You May Also Be Interested in

Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess