EN
  • EN
  • DE

AR1021T-I/ML

Part No AR1021T-I/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Touchscreen Controller Interface
Manufacturer Microchip Technology
Series mTouch™
Package Reel - TR
Family Name AR1021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AR1021T-I/ML-ND, AR1021T-I/MLTR, AR1021T-I/MLDKR, AR1021T-I/MLCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852727-AR1021T-I/ML
Ultra Librarian 3D Model Ultra Librarian AR1021T-I/ML CAD Model

Description

Microchip Technology's AR1021T-I/ML Touch Screen Controller

The AR1021T-I/ML is an innovative touch screen controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This versatile controller is specifically engineered to deliver high-performance touch sensing capabilities for a wide range of applications. Its integration into touch-enabled devices facilitates a responsive and intuitive user interface experience.

Key Features

  • Highly Integrated: The AR1021T-I/ML integrates a 4-wire resistive touch screen controller, making it an ideal solution for applications where space and power efficiency are critical.
  • Universal Compatibility: It supports a variety of screen sizes and is compatible with most 4-wire resistive touch panels, offering a flexible solution for product development.
  • Advanced Calibration: The controller provides excellent linearity, ensuring precise touch location detection and minimal calibration requirements.
  • Low Power Consumption: Designed to optimize power usage, the AR1021T-I/ML contributes to longer battery life in portable devices.
  • Communication Interface: It features a Serial Peripheral Interface (SPI) and I2C interface, allowing for easy integration with a host microcontroller.
  • Robust Design: The controller is built to withstand noisy environments, ensuring reliable performance even in challenging conditions.

Applications

The AR1021T-I/ML is suitable for a broad spectrum of touch-enabled devices, including but not limited to:

  • Consumer electronics such as e-readers and GPS systems
  • Industrial controls and automation systems
  • Medical devices and diagnostic equipment
  • Point-of-sale (POS) machines
  • Automotive controls and dashboards

Technical Specifications

Operating within a temperature range of -40°C to +85°C and available in a 20-QFN (4x4) package, the AR1021T-I/ML ensures a broad operational scope. It is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

The Microchip AR1021T-I/ML touch screen controller is a testament to Microchip Technology's commitment to providing advanced solutions for touch interface technology. Its combination of performance, power efficiency, and ease of integration make it a top choice for developers looking to enhance the user experience in their next-generation touch-enabled devices.

You May Also Be Interested in

Rochester Electronics
PSOC 3
Lowest to $0.3171
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Rochester Electronics
PSOC 3
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6734 $50.2020
75+ $1.3730 $102.9750
115+ $1.3301 $152.9615
160+ $1.2872 $205.9520
205+ $1.2443 $255.0815
270+ $1.1156 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess