Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Supply Voltage - Operating 2.5 V to 5 V
Operating Supply Current 17mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 199278-AR1020-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR1020-I/SS CAD Model

Description

The AR1020-I/SS from Microchip Technology is a sophisticated touch screen controller designed to offer a high-quality interface solution for a wide array of applications. This versatile controller is a perfect fit for products that require reliable touch input, such as industrial controls, point-of-sale terminals, and medical devices.

Key Features and Benefits

  • Highly Integrated: The AR1020-I/SS integrates a 4-wire to 5-wire resistive touch screen controller, making it an all-in-one solution for touch screen functionality.
  • Communication Flexibility: It supports multiple communication interfaces, including I2C, SPI, and UART, providing versatility for different system requirements.
  • Accuracy and Sensitivity: This controller is built to deliver precise touch detection and has a high level of sensitivity, ensuring accurate responses to user input.
  • Low Power Consumption: Designed for efficiency, the AR1020-I/SS consumes minimal power, which is ideal for battery-operated devices.
  • Easy Configuration: It features user-configurable settings that can be tailored to the specific needs of the application, simplifying the design process.
  • Robust Operation: The controller is capable of operating in a wide temperature range, making it suitable for harsh environments.

Product Specifications

Parameter Value Part Number AR1020-I/SS Interface I2C, SPI, UART Operating Voltage 2.7V to 5.25V Package SSOP Operating Temperature -40°C to +85°C

Whether you are developing a new touch-enabled device or upgrading an existing system, the AR1020-I/SS touch screen controller from Microchip Technology offers a reliable and user-friendly solution that can enhance the user interface experience.

You May Also Be Interested in

Microchip Technology
Resistive Touch Screen Controller 10-bit 20-SSOP
Lowest to $3.2749
ECAD model for AR1021
Texas Instruments
4-Wire Touch Screen Controller with I2C Interface QFN-20
Lowest to $11.3130
ECAD model for TSC2004IRTJ
Microchip Technology
IC MAXTOUCH TOUCHSCREEN CTLR / Touchscreen Controller I²C, SPI Interface 56-XQFN (6x6)
Need more? Email Us
ECAD model for ATMXT112UD-MAUHA1
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC / Capacitive Touch Buttons 8-UDFN, USON
Lowest to $1.1536
ECAD model for AT42QT1012-MAHR
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP / Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
Lowest to $5.2037
ECAD model for AR1011-I/SS
Microchip Technology
ATMXT2113TDAT-SPI-PCB DEV PCB / Touchscreen Controller Interface 144-LQFP (20x20)
Need more? Email Us
ECAD model for ATMXT2113TDAT-SPI-PCB
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $7.1714
ECAD model for AR1020T-I/SO
Texas Instruments
4-Wire Touch Screen Controller with I2C Interface DSBGA-12
Lowest to $2.9771
ECAD model for TSC2017IYZG
Texas Instruments
Touch Screen Controller 12-bit 4-Wire 125kHz 16-VQFN
Lowest to $1.3397
ECAD model for TSC2046IRGV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9782 $59.7384
28+ $4.0848 $114.3744
43+ $3.9571 $170.1553
59+ $3.8294 $225.9346
76+ $3.7018 $281.3368
102+ $3.3188 $338.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 666 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention