Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr M/A-Com Technology Solutions
Package Tube
Product Status Active
Attenuation Value 1dB ~ 31dB
Frequency Range 0 Hz ~ 3 GHz
Impedance 50 Ohms
Package / Case 32-PowerVFQFN
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 925101-MAATCC0010
Ultra Librarian 3D Model Ultra Librarian MAATCC0010 CAD Model

Description

The MAATCC0010 is an attenuator designed for RF and wireless applications. M/A-Com Technology Solutions

  • Impedance: 50 Ohms
  • Frequency Range: 0Hz to 3GHz
  • Attenuation Value: 1dB to 31dB
  • Package: Tube
  • Pieces per Package: 100
  • Product Status: Active
  • Moisture Sensitivity Level: 2 (1 Year)
  • Applications: RF and Wireless Systems

You May Also Be Interested in

Susumu
RF ATTENUATOR 5DB 50OHM 0805
Need more? Email Us
ECAD model for PXV1220S-5DBN3-T02
Susumu
RF ATTENUATOR 3DB 50OHM 0805 / RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)
Need more? Email Us
ECAD model for PXV1220S-3DBN2-T02
Susumu
RF ATTENUATOR 5DB 50OHM 0805 / RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)
Need more? Email Us
ECAD model for PXV1220S-5DBN1-T02
Analog Devices Inc.
RF ATTENUATOR 8DB
Lowest to $21.3740
ECAD model for HMC539ALP3
Skyworks Solutions Inc.
RF ATTENUATOR 20DB 50OHM 12WFQFN / RF Attenuators 20dB 3 GHz ~ 3.8 GHz 50 Ohms 12-WFQFN Exposed Pad
Lowest to $3.3205
ECAD model for SKY12146-321LF
Skyworks Solutions Inc.
RF ATTENUATOR 12.4DB 50OHM 8QFN
Need more? Email Us
ECAD model for SKY12406-360LF
Susumu
ATTENUATOR 6 DB 50 OHM 1206 SMD / RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 125mW 1206 (3216 Metric)
Need more? Email Us
ECAD model for PAT1632-C-6DB-T1
Peregrine Semiconductor
RF ATTENUATOR 18DB 50OHM 12VFQFN / RF Attenuators 18dB 50 MHz ~ 3 GHz 50 Ohms 12-VFQFN Exposed Pad
Lowest to $10.6908
ECAD model for PE43204MLIBA-Z
Skyworks Solutions Inc.
RF ATTENUATOR 31DB 50OHM 16SSOP / RF Attenuators 31dB 500 MHz ~ 2.5 GHz 50 Ohms 16-SSOP (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for AA101-80LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.7179 $51.7179
3+ $42.4352 $127.3056
4+ $41.1091 $164.4364
6+ $39.7830 $238.6980
7+ $38.4569 $269.1983
9+ $34.4786 $310.3074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 460 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention