Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer ON Semiconductor
Win Source Part Number 333037-NCP2890FCT1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP2890FCT1 CAD Model

Description

The ON Semiconductor NCP2890FCT1 is a high-quality audio amplifier designed for portable applications. It is an ideal solution for mobile phones, PDAs, laptops, and any other portable device where efficient audio amplification is desired. The NCP2890FCT1 is part of ON Semiconductor's range of power management and audio solutions, known for their reliability and performance.

Key Features

  • Power Output: The NCP2890FCT1 delivers 1 Watt of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N) from a 5V power supply, making it powerful enough for most portable audio needs.
  • Efficiency: Its high efficiency of 83% helps to minimize heat generation and prolong battery life in portable applications.
  • Pop & Click Noise Reduction: The device features a built-in pop-and-click noise reduction circuit, ensuring a smooth and clear audio experience when the device is turned on and off.
  • Thermal Overload Protection: The NCP2890FCT1 is equipped with thermal overload protection that automatically shuts down the amplifier in the event of overheating.

Applications

  • Mobile Phones
  • Portable Media Players
  • Handheld Devices
  • Notebook Computers
  • Portable Gaming Systems

Technical Specifications

  • Supply Voltage Range: 2.2V to 5.5V
  • Quiescent Current: 4mA at 5V
  • Shutdown Current: 0.1µA (typical)
  • Package: The NCP2890FCT1 comes in a compact 9-bump flip-chip package, making it suitable for space-constrained applications.

The NCP2890FCT1 from ON Semiconductor is a robust audio amplifier that combines high-quality audio performance with low power consumption and a compact form factor. It is an excellent choice for designers looking to enhance the audio experience in portable devices without compromising on size or battery life.

You May Also Be Interested in

Texas Instruments
125-W Stereo / 250-W Mono PurePath™ HD Digital-Input Class-D Power Stage | IC AMP AUD 125W STER D 44HTSSOP
Lowest to $5.2781
ECAD model for TAS5612LADDV
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ECAD model for NJM2073M-TE3
Rohm Semiconductor
20W+20W Class-D Speaker Amplifier for Analog Input
Lowest to $74.6524
ECAD model for BD5424EFS
Texas Instruments
STEREO DIGITAL AMPLIFIER POWER STAGE
Lowest to $6.3016
ECAD model for TAS5142DDVG4
National Semiconductor (TI)
Overture™ Audio Power Amplifier Series 30W Audio Power Amplifier with Mute and Standby Modes
Need more? Email Us
ECAD model for LM4700TF
Texas Instruments
Class-D Mono Audio Amplifier | IC AUDIO AMP CLASS D MONO 42WCSP
Lowest to $5.3867
ECAD model for TAS2555YZR
STMicroelectronics
5W+5W DUAL BRIDGE AMPLIFIER | IC AMP AUDIO 5W STER POWERSO20
Lowest to $4.8896
ECAD model for TDA7266D
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Need more? Email Us
ECAD model for LM4835MT
NXP / Nexperia
Class-AB stereo headphone driver
Need more? Email Us
ECAD model for TDA1308AUK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention