EN
  • EN
  • DE
  • IT

SX8674IWLTRT

Part No SX8674IWLTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Semtech Corporation
Package Tape & Reel
Product Status Obsolete
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference Internal
Voltage - Supply 2.3V ~ 3.6V
Current - Supply 120 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number SX867
Other Names SX8674IWLTRTTR,SX8674IWLTRTDKR,SX8674IWLTRTCT
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265191-SX8674IWLTRT
Ultra Librarian 3D Model Ultra Librarian SX8674IWLTRT CAD Model

Description

The Semtech Corporation SX8674IWLTRT is an Integrated Circuit (IC) designed for data acquisition in touch screen controllers.

  • Resolution: 12 bits
  • Interface: I2C and Serial
  • Current Supply: 120 µA
  • Voltage Reference: Internal
  • Voltage Supply: 2.3V to 3.6V
  • Package: 20-WFQFN Exposed Pad
  • Mounting: SMD (SMT)
  • Operating Temperature: -40°C to 85°C
  • Touchscreen Compatibility: 4 or 5 wire resistive
  • Status: Obsolete

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.6000 $89.6000
2+ $86.8000 $173.6000
3+ $84.0000 $252.0000
4+ $81.2000 $324.8000
5+ $72.8000 $364.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,456 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess