Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Microchip Technology
Package Bulk
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
Drain to Source Voltage (Vdss) 200V
Current - Continuous Drain (Id) @ 25°C 372A
Rds On (Max) @ Id, Vgs 5mOhm @ 186A, 10V
Vgs(th) (Max) @ Id 5V @ 10mA
Gate Charge (Qg) (Max) @ Vgs 560nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 28900pF @ 25V
Power - Max 1250W
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SP6
Supplier Device Package SP6
Base Product Number APTM20
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1349477-APTM20AM04FG
Ultra Librarian 3D Model Ultra Librarian APTM20AM04FG CAD Model

Description

The APTM20AM04FG is a cutting-edge power module from the renowned manufacturer Microchip Technology, designed to deliver exceptional performance and reliability in a wide range of applications. This module is part of Microchip's extensive portfolio of power management solutions, which are known for their high quality and innovative features.

Key Features

  • High Efficiency: The APTM20AM04FG is engineered for maximum efficiency, which is crucial for reducing heat generation and improving system performance.
  • Power Density: With its compact design, this module offers high power density, making it an excellent choice for space-constrained applications.
  • Robust Construction: This product is built with durability in mind, ensuring that it can withstand harsh operating conditions and provide a long service life.
  • Integrated Features: The module includes integrated features such as over-temperature protection, over-current protection, and under-voltage lockout, which help to safeguard the system and enhance reliability.
  • Easy Integration: The APTM20AM04FG is designed for easy integration into a variety of systems, with user-friendly interfacing that simplifies the design-in process.

Applications

This power module is versatile and can be used in numerous applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Automotive electronics
  • Renewable energy systems
  • Networking and data storage

Technical Specifications

The APTM20AM04FG boasts a range of technical specifications that make it a top choice for designers and engineers. It operates with a high switching frequency, which allows for smaller external components and a more compact overall design. The module's advanced thermal management capabilities ensure it operates within safe temperature ranges under various load conditions.

For more detailed technical information, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
40V 8.1 MOHM T8 S08FL DUA / Mosfet Array 40V 14A (Ta), 49A (Tc) 3W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $0.9415
ECAD model for NVMFD5C466NWFT1G
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
ECAD model for SI7945DP-T1-GE3
ON Semiconductor
T6 60V S08FL DUAL / Mosfet Array 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $3.5927
ECAD model for NVMFD5C668NLT1G
NXP / Nexperia
1.1A, 100V, N CHANNEL, SILICON, / Mosfet Array
Need more? Email Us
ECAD model for PMT560ENEA,115
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $0.8797
ECAD model for IRF9910PBF
Vishay
MOSFET 2N-CH 30V 8A 8SO / Mosfet Array 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Need more? Email Us
ECAD model for SQ4920EY-T1_BE3
Taiwan Semiconductor
-20V, -4.7A, DUAL P-CHANNEL POWE
Lowest to $0.6733
ECAD model for TSM500P02DCQ
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563
Lowest to $0.1396
ECAD model for DMP2900UV-7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention