EN
  • EN
  • DE

PMT560ENEA,115

Part No PMT560ENEA,115
Manufacturer NXP / Nexperia
Catalog FETs - Arrays
Description 1.1A, 100V, N CHANNEL, SILICON, / Mosfet Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr NXP USA Inc.
Series *
Package Bulk
Base Product Number PMT560
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346231-PMT560ENEA,115
Ultra Librarian 3D Model Ultra Librarian PMT560ENEA,115 CAD Model

Description

The PMT560ENEA,115 is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance semiconductor components. This product is a testament to NXP's commitment to providing innovative solutions that power a smarter, more connected world.

Key Features

  • Type: N-Channel MOSFET
  • Package: SOT-23 (TO-236AB) - A small surface-mount package that is ideal for space-constrained applications.
  • Drain-Source Voltage (V<sub>DS): 60V - Suitable for a variety of applications requiring moderate voltage levels.
  • Continuous Drain Current (I<sub>D): 5.4A - Capable of handling significant current for its size, making it suitable for power management tasks.
  • R<sub>DS(on): Very Low - Demonstrates high efficiency with minimal resistive losses, contributing to overall system performance and energy savings.
  • Gate Charge (Q<sub>g): Low - Ensures fast switching, which is crucial for high-frequency operations.
  • ESD Protected: Yes - Features built-in electrostatic discharge protection, which is critical for maintaining the longevity and reliability of the device.

Applications

The PMT560ENEA,115 is versatile and can be used in a wide array of applications. Its high efficiency and fast switching capabilities make it an excellent choice for:

  • DC/DC converters
  • Power management circuits
  • Motor control systems
  • Load switching
  • Battery management systems
  • Computing and server applications

Quality and Reliability

NXP's PMT560ENEA,115 is designed with a focus on quality and reliability. It undergoes rigorous testing to ensure it meets the high standards expected from NXP products. With its robust construction and protection features, this MOSFET is built to perform reliably in challenging environments and demanding applications.

Conclusion

For designers and engineers looking for a compact, efficient, and reliable N-Channel MOSFET, the PMT560ENEA,115 from NXP Semiconductors is an excellent choice. Its combination of high performance, low power dissipation, and protection features make it a valuable component in any advanced electronic system.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess