EN
  • EN
  • DE

NVMFD5C466NWFT1G

Part No NVMFD5C466NWFT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description 40V 8.1 MOHM T8 S08FL DUA / Mosfet Array 40V 14A (Ta), 49A (Tc) 3W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 14A (Ta), 49A (Tc)
Rds On (Max) @ Id, Vgs 8.1mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 11nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 650pF @ 25V
Power - Max 3W (Ta), 38W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356922-NVMFD5C466NWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C466NWFT1G CAD Model

Description

The ON Semiconductor NVMFD5C466NWFT1G is a state-of-the-art power MOSFET designed for high-efficiency power conversion and switching applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient semiconductors, renowned for their reliability and performance.

Key Features

  • Advanced Technology: Utilizing ON Semiconductor's proprietary silicon technology, the NVMFD5C466NWFT1G delivers exceptional RDS(on) performance, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: This MOSFET is capable of supporting high continuous drain currents, making it an ideal choice for demanding applications that require robust current handling.
  • Low Gate Charge: The device features a low gate charge (Qg), which minimizes switching losses and enhances the MOSFET's performance in high-frequency applications.
  • Thermal Management: The NVMFD5C466NWFT1G comes in a compact, surface-mount package that provides excellent thermal performance, ensuring the device operates reliably even under high-temperature conditions.
  • Environmentally Friendly: This MOSFET is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability by reducing the use of hazardous substances in its products.

Applications

The NVMFD5C466NWFT1G is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Systems
  • Computing and Server Systems
  • Power Management Solutions

Product Specifications

With an optimal balance of performance and efficiency, the NVMFD5C466NWFT1G boasts the following specifications:

  • Voltage Rating: The device is rated for a maximum drain-source voltage (Vds) of 30V.
  • Current Rating: It supports a continuous drain current (Id) at 25°C up to 100A.
  • Power Dissipation: The MOSFET has a power dissipation of 3.8W, ensuring efficient operation without excessive heat generation.
  • Package: It is available in a compact, surface-mountable 5x6 mm² package, which is suitable for space-constrained applications.

Whether you're looking to design a new power system or upgrade an existing one, the ON Semiconductor NVMFD5C466NWFT1G provides the performance, efficiency, and reliability required for today's demanding electronic environments.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8406 $50.4360
145+ $0.6897 $100.0065
225+ $0.6682 $150.3450
310+ $0.6466 $200.4460
400+ $0.6251 $250.0400
540+ $0.5604 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess