EN
  • EN
  • DE

APT2X60DQ60J

Part No APT2X60DQ60J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 600V 60A ISOTOP / Diode Array 2 Independent Standard 600 V 60A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 2.3 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 160 ns
Current - Reverse Leakage @ Vr 25 µA @ 600 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1325739-APT2X60DQ60J
Ultra Librarian 3D Model Ultra Librarian APT2X60DQ60J CAD Model

Description

Microchip Technology's APT2X60DQ60J Power Module

The APT2X60DQ60J from Microchip Technology is a robust power module designed to deliver high efficiency and reliability for a wide range of applications. This dual diode module is part of Microchip's silicon carbide (SiC) product family, which is renowned for its superior thermal performance, faster switching speeds, and reduced power losses compared to traditional silicon-based solutions.

Key Features

  • High Voltage Capability: The APT2X60DQ60J is capable of handling voltages up to 600V, making it suitable for high voltage power systems.
  • High Current Rating: With a current rating of 2 x 30A, this module can support applications requiring high power density and efficiency.
  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and improves overall system efficiency.
  • Fast Switching Speed: The fast switching capability of the SiC diodes reduces switching losses and enables operation at higher frequencies compared to silicon diodes.
  • High-Temperature Operation: The APT2X60DQ60J is designed to operate reliably at high junction temperatures, providing performance stability across a wide temperature range.
  • Isolated Package: The module comes in an isolated package, which simplifies the thermal and electrical design by eliminating the need for additional insulation materials.

Applications

The versatility of the APT2X60DQ60J makes it ideal for a variety of applications, including:

  • Power supplies for servers and telecom systems
  • Electric vehicle (EV) charging stations
  • Renewable energy systems, such as solar inverters and wind turbines
  • Industrial motor drives and welding equipment
  • High-performance power conversion systems

Microchip Technology's APT2X60DQ60J power module is designed to meet the demands of modern high-performance power systems, offering a combination of high efficiency, reliability, and ease of use. With its advanced SiC technology, this module is an excellent choice for engineers looking to improve system performance while reducing energy consumption and heat generation.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess