EN
  • EN
  • DE

MIC2341-2YTQ

Part No MIC2341-2YTQ
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT PLUG CTLR DUAL PCI 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 3.6 V, 11 V to 13 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 1076097-MIC2341-2YTQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2341-2YTQ CAD Model

Description

Microchip Technology MIC2341-2YTQ Overview

The MIC2341-2YTQ is a high-performance, integrated circuit from Microchip Technology, designed to provide a comprehensive power management solution for modern electronic devices. This versatile chip is an excellent choice for designers looking for a reliable and efficient way to manage power within their systems, particularly in applications where space is at a premium and power efficiency is of utmost importance.

Key Features

  • High-Efficiency: The MIC2341-2YTQ boasts a high level of efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Compact Design: Its small form factor is ideal for space-constrained applications, allowing designers to minimize the footprint of their power management system without compromising on performance.
  • Integrated Functionality: With multiple integrated features, this IC simplifies the design process by reducing the need for additional components, which can save both space and cost.
  • Versatile Applications: The device is suited for a wide range of applications, including but not limited to, mobile phones, personal media players, and other portable electronic devices where efficient power management is critical.

Technical Specifications

The MIC2341-2YTQ operates within a wide input voltage range, making it adaptable to various power sources. Its output voltage is precisely regulated, ensuring stable operation of the connected load. Additionally, the device features built-in protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, which contribute to the overall reliability and safety of the system it is integrated into.

Easy Integration

Designed with ease of use in mind, the MIC2341-2YTQ can be easily integrated into existing designs, thanks to its industry-standard packaging and pinout. The product is supported by comprehensive documentation and development tools provided by Microchip Technology, which help to streamline the design process and reduce time to market.

In summary, the MIC2341-2YTQ from Microchip Technology is a robust, efficient, and compact power management solution that offers a combination of performance, versatility, and reliability for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess