Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series Thunderbolt IGBT®
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 43 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 174 W
Switching Energy 215µJ (on), 245µJ (off)
Input Type Standard
Gate Charge 100 nC
Td (on/off) @ 25°C 8ns/80ns
Test Condition 400V, 20A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT20GT60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1377852-APT20GT60BRG
Ultra Librarian 3D Model Ultra Librarian APT20GT60BRG CAD Model

Description

Product Overview: APT20GT60BRG - Microchip Technology

The APT20GT60BRG is a state-of-the-art power semiconductor device from Microchip Technology, designed to cater to a wide range of power applications. This advanced power transistor is built using the latest IGBT (Insulated Gate Bipolar Transistor) technology, ensuring high efficiency, reliability, and performance in power management tasks.

Key Features:

  • High Voltage Capability: The APT20GT60BRG is rated for a collector-emitter voltage of 600V, making it suitable for high voltage applications, providing the ability to handle significant power levels without compromise.
  • Current Handling: With a continuous collector current rating of 40A, this IGBT can manage considerable current, ensuring it meets the demands of high-power circuits.
  • Low On-Resistance: The device boasts a low on-state voltage drop due to its optimized saturation voltage, leading to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The APT20GT60BRG is designed for fast switching applications, which is critical for reducing switching losses and improving performance in high-frequency operations.
  • Robust Design: The device is encapsulated in a TO-247 package, known for its high power dissipation capabilities and mechanical ruggedness, making it ideal for tough industrial environments.

Applications:

The versatility of the APT20GT60BRG allows it to be utilized in various applications including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Switching Power Supplies
  • Induction Heating
  • Renewable Energy Systems

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT20GT60BRG is no exception, undergoing rigorous testing and quality control processes to ensure it performs to the specifications under a wide range of conditions.

Whether you're designing power systems for industrial, commercial, or renewable energy applications, the APT20GT60BRG from Microchip Technology provides the performance, efficiency, and reliability required to power your innovations.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for SKD04N60LV
ON Semiconductor
IGBT TRENCH/FS 1350V 30A TO247
Lowest to $2.7400
ECAD model for NGTB15N135IHRWG
ON Semiconductor
IGBT 20A, 350V, N-CHANNEL
Lowest to $16.0238
ECAD model for SGB8206ANSL3G
ON Semiconductor
1250 V, 20 A Shorted-anode IGBT | IGBT 1250V 40A 250W TO-3PN
Lowest to $2.0711
ECAD model for FGA20S125P
Fairchild/ON Semiconductor
Trans IGBT Chip N-CH 600V 16A 55000mW 3-Pin(3+Tab) TO-220FP Tube / IGBT 600V 16A 55W TO220F
Lowest to $5.2559
ECAD model for SGS10N60RUFDTU
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.59V, @Vge=15V, Ic=17A) | IGBT 600V 31A 100W TO220AB
Need more? Email Us
ECAD model for IRG4BC30F
Infineon Technologies
IGBT 600V 36A 178W TO220-3
Lowest to $2.2599
ECAD model for SGP20N60HS
STMicroelectronics
Designed for soft commutation only
Lowest to $15.9664
ECAD model for STGW40V60DLF
ON Semiconductor
IGBT 1200V 60A 534W TO247 / IGBT
Lowest to $13.9152
ECAD model for NGTB30N120L2WG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3909 $67.1727
8+ $18.3721 $146.9768
11+ $17.7980 $195.7780
16+ $17.2239 $275.5824
20+ $16.6497 $332.9940
26+ $14.9274 $388.1124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 630 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention