EN
  • EN
  • DE
  • IT

SY88903ALKG

Part No SY88903ALKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88903
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350629-SY88903ALKG
Ultra Librarian 3D Model Ultra Librarian SY88903ALKG CAD Model

Description

The SY88903ALKG from Microchip Technology is a state-of-the-art optical networking component designed to provide a high-speed interface for fiber optic applications. This product is a key part of modern communication systems, where reliable and fast data transmission is essential. The SY88903ALKG is optimized for low power consumption and high data integrity, making it an ideal solution for advanced telecommunication networks, data centers, and industrial automation systems.

Key Features

  • High-Speed Operation: This device is capable of handling data rates that are essential for next-generation networking protocols, ensuring compatibility with fast-paced technological advancements.
  • Low Power Consumption: Designed with energy efficiency in mind, the SY88903ALKG helps reduce operational costs and minimizes the thermal footprint within system designs.
  • Robust Design: The product is built to withstand harsh industrial environments, offering high reliability and a longer lifespan, which is crucial for mission-critical applications.
  • Easy Integration: With its industry-standard footprint and interface, the SY88903ALKG can be easily integrated into existing systems without the need for extensive redesigns.

Applications

The versatility of the SY88903ALKG allows it to be used in a variety of applications, including but not limited to:

  • Fiber optic transceivers and transponders
  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Industrial automation and control systems

Technical Specifications

The SY88903ALKG boasts technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage: Specified for operation over a range of voltages, accommodating various system requirements.
  • Temperature Range: Operates effectively across a wide temperature range, ensuring performance in diverse operating conditions.
  • Package: Housed in a robust package that protects the internal circuitry and ensures reliable connections.

Overall, the SY88903ALKG by Microchip Technology is an exemplary product, offering a blend of performance, efficiency, and reliability for high-speed optical communication needs.

You May Also Be Interested in

Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.8690 $70.4280
27+ $4.8161 $130.0347
42+ $4.6660 $195.9720
58+ $4.5147 $261.8526
75+ $4.3646 $327.3450
100+ $3.9132 $391.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess