Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Type Ring, Tubular
Stud/Tab Size M8 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.059" (1.50mm)
Width - Outer Edges 0.669" (17.00mm)
Mounting Type Free Hanging (In-Line), Right Angle
Termination Crimp
Wire Gauge 2 AWG
Insulation Non-Insulated
Ultra Librarian 3D Model Ultra Librarian 708473-2 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for 8-33462-1
Mill-Max Manufacturing Corp.
CIRCUIT PIN PRNTD .150\
Need more? Email Us
ECAD model for 3156-4-00-15-00-00-08-0
3M
CONN RING MULT STUD 18-22AWG
Need more? Email Us
ECAD model for 11-610-NB
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
ECAD model for LCAN1/0-14-X
Panduit Corp
CONN RING CIRC 10-12AWG M5 CRIMP
Need more? Email Us
ECAD model for PMV6-5R-L
Panduit Corp
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for PV18-6RX-MY
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=5.94MM
Need more? Email Us
ECAD model for 2805-2-00-01-00-00-07-0
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10RX-M
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=4.75MM
Need more? Email Us
ECAD model for 2816-2-00-50-00-00-07-0

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention