EN
  • EN
  • DE

APT20GF120BRDG

Part No APT20GF120BRDG
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT NPT COMBI 1200V 20A TO-247 / IGBT NPT 1200 V 32 A 200 W Through Hole TO-247-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 32 A
Current - Collector Pulsed (Icm) 64 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 15A
Power - Max 200 W
Input Type Standard
Gate Charge 140 nC
Td (on/off) @ 25°C 17ns/93ns
Test Condition 792V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 85 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number APT20GF120
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 861592-APT20GF120BRDG
Ultra Librarian 3D Model Ultra Librarian APT20GF120BRDG CAD Model

Description

Microchip Technology's APT20GF120BRDG - A Robust Power Solution

Introducing the APT20GF120BRDG, a state-of-the-art power semiconductor device from Microchip Technology, designed to meet the demands of high-performance power conversion applications. This advanced silicon carbide (SiC) power module is a testament to Microchip's commitment to providing innovative and reliable power solutions to the industry.

Superior Electrical Performance

The APT20GF120BRDG boasts exceptional electrical characteristics that make it ideal for a wide range of applications. With a 1200V blocking voltage capability, this device is well-suited for high-voltage operations. Its 20A current rating ensures that it can handle significant power levels, making it a versatile choice for both industrial and commercial power systems.

Enhanced Efficiency and Thermal Management

Efficiency is at the core of the APT20GF120BRDG's design. The SiC technology employed in this module offers lower switching losses compared to traditional silicon devices. This leads to higher efficiency in power conversion, which is crucial for energy-sensitive applications. Additionally, the module's excellent thermal performance ensures reliability and longevity even under high-temperature operating conditions.

Robust and Durable Construction

Made with Microchip's rigorous manufacturing standards, the APT20GF120BRDG is built to last. The module's robust construction ensures that it can withstand the mechanical and environmental stresses commonly encountered in industrial environments. Its high tolerance to thermal cycling adds to its durability, reducing the risk of failure and extending the product's lifespan.

Applications

The APT20GF120BRDG is a perfect fit for a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Motor Drives
  • Renewable Energy Systems
  • Electric Vehicle (EV) Charging
  • High-Voltage DC/DC Converters

Conclusion

With its superior electrical performance, enhanced efficiency, and robust construction, the APT20GF120BRDG from Microchip Technology is an excellent choice for designers and engineers looking to improve their power systems. Its SiC technology not only provides a high-performance solution but also contributes to a greener and more sustainable future by reducing energy consumption and improving system reliability.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess