Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series E-StaX-III-68
Package Tray
Product Status Obsolete
Function Ethernet Switch
Interface Ethernet
Number of Circuits 24
Mounting Type Surface Mount
Package / Case 672-BGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 938841-VSC7434YIH
Ultra Librarian 3D Model Ultra Librarian VSC7434YIH CAD Model

Description

The VSC7434YIH from Microchip Technology is a high-performance, energy-efficient ethernet switch designed to cater to the demanding needs of enterprise networking, industrial automation, and telecommunications infrastructure. This advanced device is a part of the SparX-IV family of Ethernet switches that are well-known for their reliability, scalability, and feature-rich capabilities.

Key Features and Benefits

  • Layer 2 Managed Switch: The VSC7434YIH provides comprehensive Layer 2 switching capabilities, including VLAN, QoS, and link aggregation, which are essential for managing traffic within complex network environments.
  • Energy Efficiency: With an emphasis on green technology, this switch incorporates energy-efficient features that help reduce power consumption without compromising performance, making it ideal for eco-conscious deployments.
  • Port Configuration: It features a versatile set of ports, supporting up to 10 Gbps Ethernet speeds, which allows for high-speed connectivity and efficient data throughput.
  • Robust Security: Security is a top priority, and the VSC7434YIH includes robust security features such as port-based authentication and access control lists (ACLs) to safeguard the network against unauthorized access.
  • Industrial Temperature Range: Designed to withstand harsh environments, this switch operates reliably across an extended industrial temperature range, ensuring stability in extreme conditions.
  • Easy Management: The device can be easily managed through a comprehensive set of management interfaces, including SNMP, web-based GUI, and command-line interface (CLI), providing flexibility for network administrators.

Applications

The VSC7434YIH is suitable for a wide range of applications. It's an excellent choice for enterprise networking solutions that require advanced management, industrial automation systems needing robust communication under challenging conditions, and telecom infrastructure that demands high reliability and performance.

Conclusion

In summary, the VSC7434YIH Ethernet switch from Microchip Technology is a feature-packed solution that offers the perfect blend of performance, energy efficiency, and security. Its adaptability and robustness make it a smart choice for any organization looking to build or upgrade their network infrastructure with a reliable, future-proof device.

You May Also Be Interested in

ST-Ericsson Inc
Need more? Email Us
ECAD model for PBL3820
Others
Need more? Email Us
ECAD model for LXT300ZPE
Microchip Technology
IC ECHO CANCELLER DUAL 28PLCC
Lowest to $28.7987
ECAD model for MT9122AP1
Infineon Technologies
Need more? Email Us
ECAD model for PEB4265TV1.1
Others
Need more? Email Us
ECAD model for MT9230
Cypress Semiconductor Corp
Framer 5V 100-Pin TQFP / 200 MBaud HOTLink? Transceiver
Lowest to $162.9851
ECAD model for CY7C924ADX-AI
Atmel
Need more? Email Us
ECAD model for U4090B-PFNG3
Broadcom Limited
DUAL 10/100/1000BASE-T CONTROLLER WITH INTEGRATED TRANSCEIVER / Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 300-Pin HBGA
Lowest to $2.7282
ECAD model for BCM5704CKFB
Others
Lowest to $3.6531
ECAD model for T7290AEL

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.6419 $103.6419
2+ $100.2986 $200.5972
3+ $96.9553 $290.8659
4+ $86.9254 $347.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention