EN
  • EN
  • DE

AGLP125V2-CS281I

Part No AGLP125V2-CS281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 212 I/O 281CSP  /  series Field Programmable Gate Array (FPGA) IC 212 36864 3120 281-TFBGA, CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Product Status Obsolete
Number of Logic Elements/Cells 3120
Total RAM Bits 36864
Number of I/O 212
Number of Gates 125000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 281-TFBGA, CSBGA
Supplier Device Package 281-CSP (10x10)
Base Product Number AGLP125
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 184
Win Source Part Number 1182483-AGLP125V2-CS281I
Ultra Librarian 3D Model Ultra Librarian AGLP125V2-CS281I CAD Model

Description

Microchip Technology's AGLP125V2-CS281I Product Overview

The AGLP125V2-CS281I is a state-of-the-art programmable logic device (PLD) from the esteemed Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for a range of applications, this product is part of the ProASIC3 series, which offers a comprehensive and low-power FPGA solution for designers looking to integrate a high level of functionality into their systems while maintaining power efficiency and reliability.

The AGLP125V2-CS281I boasts a versatile 125,000-system gate density, providing ample space for complex logic designs and system-level integration. Its robust architecture is optimized for a wide array of applications, from industrial to automotive, telecommunications, and beyond. This device operates over the industrial temperature range, making it suitable for environments that experience extreme temperatures and require high reliability.

With its non-volatile flash technology, the AGLP125V2-CS281I ensures data retention without the need for an external configuration memory, enhancing security and reducing system boot-up times. This feature, coupled with its live-at-power-up capability, allows for immediate functionality after power is applied, which is critical for applications that cannot tolerate delays.

The device is also designed with low-power consumption in mind, featuring several power-saving modes that enable efficient energy use without sacrificing performance. Its single-chip solution reduces the need for additional components, further minimizing power draw and simplifying design complexity.

Microchip's AGLP125V2-CS281I is packaged in a compact 281-pin csBGA package, providing a space-efficient footprint for PCB design. It is also supported by Microchip's comprehensive development tools, which include software for design, programming, and debugging, ensuring a smooth integration process from concept to production.

In summary, the AGLP125V2-CS281I from Microchip Technology is an excellent choice for designers seeking a powerful, low-power, and secure PLD solution. Its robust feature set and support infrastructure make it an ideal candidate for a multitude of applications where efficiency, reliability, and security are paramount.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess