EN
  • EN
  • DE

MAX3799ETJ+

Part No MAX3799ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 14GB 3.63V 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Laser Driver IC 14Gbps 1 Channel 2.85V ~ 3.63V 32-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name MAX3799
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881650-MAX3799ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX3799ETJ+ CAD Model

Description

Maxim Integrated's MAX3799ETJ+ Product Overview

The MAX3799ETJ+ is a high-performance, low-power, multirate transimpedance amplifier (TIA) designed by Maxim Integrated. This TIA is an integral component in fiber optic receivers and is specifically tailored for 10Gbps applications, making it a perfect fit for high-speed communication networks.

One of the standout features of the MAX3799ETJ+ is its ability to support various data rates, making it versatile for different communication standards, including 10GBASE-LR, 10GBASE-ER, and 10G Fibre Channel. Its multirate capability allows for seamless integration into systems that require flexibility in terms of speed without the need to change the TIA.

The device is also designed with power efficiency in mind. It operates on a single 3.3V supply, minimizing power consumption and heat generation, which is crucial in high-density networking equipment where thermal management is a significant concern. The MAX3799ETJ+ also features an automatic gain control (AGC) circuit, which ensures consistent performance and signal integrity across various input power levels and environmental conditions.

With its differential outputs, the MAX3799ETJ+ provides excellent noise rejection, which is essential for maintaining signal fidelity in noisy environments. The TIA's bandwidth is optimized for 10Gbps operation, ensuring that the signal's integrity is preserved over the required frequency range.

The MAX3799ETJ+ is housed in a compact 32-pin TQFN package, which is beneficial for space-constrained applications. Its small form factor allows for more efficient use of board space, enabling designers to create more compact and integrated solutions for their optical communication needs.

Overall, the MAX3799ETJ+ by Maxim Integrated is a robust and reliable choice for designers looking to implement high-speed optical receivers in their systems. Its combination of multirate support, power efficiency, and noise rejection capabilities make it an excellent choice for the next generation of communication networks.

For more information and detailed specifications, designers and engineers are encouraged to consult the MAX3799ETJ+ datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess