EN
  • EN
  • DE

ADM00825

Part No ADM00825
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description HV MUX CONTROLLER BOARD / MCP2210 Clock Generator Timing Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Timing
Function Clock Generator
Embedded Yes, FPGA / CPLD
Utilized IC / Part MCP2210
Supplied Contents Board(s)
Base Product Number ADM00825
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Standard Package 1
Win Source Part Number 1105682-ADM00825
Ultra Librarian 3D Model Ultra Librarian ADM00825 CAD Model

Description

Microchip Technology's ADM00825 Evaluation Board

The ADM00825 from Microchip Technology is a versatile and high-performance evaluation board designed to facilitate the testing and development of certain Microchip devices, specifically the MCP1826/MCP1827 low-dropout voltage regulator family. This evaluation board provides an excellent platform for engineers and developers to explore the features and capabilities of these regulators in a convenient and user-friendly environment.

The MCP1826/MCP1827 LDOs are capable of delivering up to 1A of current while providing high voltage accuracy, low dropout voltage, and low noise with minimal power consumption. These characteristics make them ideal for battery-powered devices, microcontroller power supplies, and any applications requiring efficient voltage regulation.

Key Features of the ADM00825:

  • Easy to use: The ADM00825 is designed with simplicity in mind, ensuring that even those new to voltage regulators can quickly set up and begin testing.
  • Flexibility: With the ability to evaluate both the MCP1826 and MCP1827 regulators, users can test different configurations and features such as adjustable output voltage and fixed output options.
  • High Efficiency: The evaluation board showcases the high efficiency of the MCP1826/MCP1827 LDOs, making it an excellent choice for energy-sensitive applications.
  • Design Support: Microchip provides extensive design support for the ADM00825, including detailed documentation, reference designs, and technical support, ensuring a smooth development process.

The ADM00825 evaluation board is an essential tool for any developer looking to leverage the performance of the MCP1826/MCP1827 voltage regulators in their designs. With robust build quality and comprehensive support from Microchip Technology, the ADM00825 stands as a testament to the company's commitment to providing innovative solutions that meet the demands of modern electronic applications.

Whether for rapid prototyping, educational purposes, or in-depth product testing, the ADM00825 evaluation board is an indispensable asset for achieving precise voltage regulation and optimal performance in your electronic projects.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess