EN
  • EN
  • DE

BYD73B

Part No BYD73B
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Ultra fast low-loss controlled avalanche rectifiers / Diode Switching 100V 1A 2-Pin GALF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238374-BYD73B
Popularity Medium
Supply and Demand Status Balance
Family Name BYD73B
Introduction Date May 24, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD73B CAD Model

Description

The NXP BYD73B is a cutting-edge, ultra-fast, soft-recovery controlled avalanche rectifier designed for high-efficiency applications. This semiconductor device is engineered to meet the rigorous demands of modern electronic circuits, providing reliable and robust performance in a compact form factor.

Key Features

  • Voltage Rating: The BYD73B is rated for a repetitive peak reverse voltage (V<sub>RRM) that ensures it can handle the demands of high-voltage circuits without compromising performance.
  • Current Capacity: With a high average forward current (I<sub>F(AV)), this rectifier can support applications requiring significant power throughput, making it ideal for power supply units and converters.
  • Fast Switching Speed: The device boasts an extremely fast reverse recovery time (t<sub>rr), which is critical for efficiency in switching applications, such as in power factor correction circuits.
  • Controlled Avalanche Energy: Its capability to withstand controlled avalanche energy ensures that the BYD73B can cope with transient over-voltage conditions, offering an additional layer of protection for sensitive components.
  • Soft-Recovery Characteristic: The soft-recovery feature minimizes electromagnetic interference (EMI) and reduces noise in electronic systems, which is particularly beneficial in high-frequency applications.
  • Low Power Loss: High efficiency is achieved through its low forward voltage drop (V<sub>F), which translates into reduced power loss and better thermal management.

Applications

The BYD73B is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency inverters
  • Freewheeling diodes in converters
  • Energy-efficient power management systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BYD73B is no exception. It is manufactured using state-of-the-art processes, ensuring that each unit meets the highest standards of performance and durability. With its superior design and robust construction, the BYD73B is an excellent choice for designers looking to create high-performance, reliable, and energy-efficient electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess