EN
  • EN
  • DE

EVB-USB2640

Part No EVB-USB2640
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD USB2640  /  USB2640 USB 2.0 Hub Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function USB 2.0 Hub
Utilized IC / Part USB2640
Supplied Contents Board(s)
Base Product Number USB2640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1103470-EVB-USB2640
Ultra Librarian 3D Model Ultra Librarian EVB-USB2640 CAD Model

Description

Product Overview: EVB-USB2640 - USB 2.0 Hi-Speed Hub Controller Evaluation Board

The EVB-USB2640 is a premier evaluation board from Microchip Technology, designed to showcase the capabilities of the USB2640/USB2641, which are high-performance, low-power USB 2.0 hub controller ICs with an integrated SD/MMC/MS/xD-card reader interface. This evaluation board provides an excellent platform for developers and engineers to test the features and performance of the USB2640/USB2641 hub controllers in a real-world environment.

The USB2640/USB2641 controllers are ideal for applications requiring embedded USB 2.0 connectivity. These controllers offer a seamless interface for a wide range of USB peripherals and are particularly suited for applications in desktop and mobile PCs, printers, docking stations, and monitors.

Key Features:

  • USB 2.0 Compliance: The EVB-USB2640 supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes, ensuring compatibility with a broad range of USB devices.
  • Multi-Format Card Reader: Integrated support for SD, MMC, MS, and xD memory card formats provides a versatile solution for data storage and transfer tasks.
  • Configurable Ports: The board includes downstream ports for additional USB device connections, highlighting the hub functionality of the USB2640/USB2641 controllers.
  • Efficient Power Management: Advanced power management features help to reduce power consumption, making the EVB-USB2640 suitable for battery-powered applications.
  • Easy Evaluation: The evaluation board comes with all necessary hardware and is designed for straightforward integration into existing systems, facilitating rapid development and testing.

Applications:

The EVB-USB2640 is perfect for developers working on a variety of USB-enabled devices. Its versatility makes it an excellent choice for integrating USB hub and card reader functionalities into products such as laptops, desktop computers, docking stations, monitors with USB ports, multi-function printers, and consumer electronics.

With its robust design and comprehensive feature set, the EVB-USB2640 from Microchip Technology stands out as a key tool for engineers looking to leverage the performance and convenience of the USB2640/USB2641 hub controllers.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess