EN
  • EN
  • DE

SY100EL16VKCTR

Part No SY100EL16VKCTR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 052503-SY100EL16VKCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL16VKCTR CAD Model

Description

The SY100EL16VKCTR is a high-performance, single differential receiver from Microchip Technology, designed to meet the rigorous demands of high-speed data communication systems. This versatile component is part of Microchip's portfolio of precision-engineered semiconductor products, offering a blend of speed, reliability, and power efficiency.

Key Features

  • High-Speed Performance: Engineered to operate at exceptional speeds, making it suitable for applications that require rapid data transfer and processing.
  • Differential Design: The differential receiver inputs provide improved noise immunity and are capable of receiving small differential signals.
  • PECL Output Levels: Features Positive Emitter-Coupled Logic (PECL) output levels, ensuring compatibility with standard PECL operating environments.
  • Temperature Range: Designed to function reliably across a broad temperature range, suitable for various industrial and commercial applications.
  • Power Supply: Operates with a single 5V power supply, minimizing power consumption and simplifying power supply design.

Applications

The SY100EL16VKCTR is an ideal choice for a wide array of applications that require high-speed data handling. Its robust design and high-speed capabilities make it particularly well-suited for use in:

  • Telecommunication equipment
  • High-speed data acquisition systems
  • Automated test equipment
  • Networking equipment and routers
  • Signal processing applications

Product Specifications

The SY100EL16VKCTR offers an impressive set of specifications, including:

  • Package Type: Surface-Mount
  • Temperature Range: Specified over the full industrial temperature range
  • Supply Voltage: 5V ±5%
  • Output Type: PECL

With its advanced features and proven performance, the SY100EL16VKCTR from Microchip Technology stands out as a reliable component for high-speed digital systems, ensuring signal integrity and system performance in the most demanding environments.

You May Also Be Interested in

STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess