EN
  • EN
  • DE

A3P060-1FGG144T

Part No A3P060-1FGG144T
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 96 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 96 18432 144-LBGA
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, ProASIC3
Package Tray
Number of I/O 96
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name A3P060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908907-A3P060-1FGG144T
Ultra Librarian 3D Model Ultra Librarian A3P060-1FGG144T CAD Model

Description

The A3P060-1FGG144T is a cutting-edge FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to deliver high performance and versatility for a wide range of applications. This device is a part of the ProASIC3 series, which is known for providing low power consumption, high reliability, and security features that are essential for modern electronic systems.

Key Features

  • Logic Elements: The A3P060-1FGG144T is equipped with 60,000 gates that provide ample logic resources for complex digital circuits and system-level designs.
  • Memory: It includes 144 kbits of true dual-port SRAM, offering high-speed data storage and retrieval, which is crucial for applications requiring fast and efficient data processing.
  • I/O Pins: This FPGA features 107 user I/Os, allowing it to interface with a wide range of peripherals and other digital systems, enhancing its integration capabilities.
  • Package: Housed in a 144-pin Fine Pitch Grid Array (FGG) package, the A3P060-1FGG144T ensures a compact footprint while still providing a high degree of connectivity.
  • Speed Grade: The '-1' speed grade indicates that this device is optimized for high-speed operation, making it suitable for performance-critical applications.

Applications

The versatility of the A3P060-1FGG144T makes it ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Aerospace and defense systems

Reliability and Security

Microchip's commitment to reliability is evident in the A3P060-1FGG144T, which offers robust data protection and security features. The device includes built-in support for AES and SHA cryptographic algorithms, ensuring secure configuration and data exchange. Additionally, it is designed to be immune to neutron-induced configuration upsets, providing a reliable solution even in harsh environmental conditions.

Programming and Configuration

With its user-friendly programming model, the A3P060-1FGG144T is easily programmable using industry-standard tools. The non-volatile flash technology allows for instant-on configuration, eliminating the need for external memory to store the configuration bitstream.

For designers and engineers looking for a versatile, high-performance FPGA, the A3P060-1FGG144T from Microchip Technology offers a compelling solution that balances power, performance, and reliability.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess