EN
  • EN
  • DE

ISO7710FQDWRQ1

Part No ISO7710FQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 1CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000773-ISO7710FQDWRQ1
Manufacturer Texas Instruments
Category Isolators- Digital Isolators
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Operating Temperature -55°C ~ 125°C
Voltage - Supply 2.25V ~ 5.5V
Connector Type General Purpose
Technology Capacitive Coupling
Ultra Librarian 3D Model Ultra Librarian ISO7710FQDWRQ1 CAD Model

Description

Introducing the ISO7710FQDWRQ1 Digital Isolator from Texas Instruments

The ISO7710FQDWRQ1 is a high-performance, single-channel digital isolator designed by Texas Instruments to provide robust signal isolation for a variety of applications. With a focus on automotive and industrial markets, this component ensures reliable operation in environments that require stringent electromagnetic compatibility (EMC) and safety standards.

This digital isolator utilizes Texas Instruments' state-of-the-art capacitive isolation technology to deliver high-speed data transmission with low power consumption. The ISO7710FQDWRQ1 supports an isolation voltage of 3000 VRMS for 1 minute and has a working voltage of 1000 VPK, which makes it an excellent choice for protecting sensitive electronic circuits from high-voltage transients and noise.

Key Features:

  • High Isolation Performance: With an isolation rating of 3000 VRMS, the ISO7710FQDWRQ1 ensures safety and reliability in high-voltage environments.
  • Robust Data Transmission: The device supports data rates up to 100 Mbps, ensuring fast and accurate data communication between isolated domains.
  • Low Power Consumption: Designed for efficiency, it operates with a low-power design that minimizes energy usage without compromising performance.
  • Wide Operating Temperature Range: Suitable for harsh environments, it operates over a temperature range of -40°C to +125°C.
  • Fail-Safe Design: The ISO7710FQDWRQ1 features a fail-safe design that ensures a logic-high output when inputs are undriven, enhancing system safety.
  • Automotive Grade: As a Q1 device, it meets the rigorous quality and reliability standards required for automotive applications.

The ISO7710FQDWRQ1 is available in a compact 16-pin SOIC (Wide Body) package, making it suitable for space-constrained applications. It is also characterized for partial discharge performance, which is critical for long-term reliability.

Whether it's used in electric vehicles, battery management systems, or industrial automation, the ISO7710FQDWRQ1 from Texas Instruments stands out as a dependable solution for digital isolation needs. Its combination of high-speed operation, low power, and robust isolation capabilities make it an essential component for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess