Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079917-LW6MP-22A
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LW6MP-22A CAD Model

Description

The LW6MP-22A is a pilot light from IDEC. It is designed for panel mounting and provides clear visual indication of equipment status. It is typically used in industrial control panels, machinery, and other applications where visual signaling is necessary.

Applications

  • Industrial control panels
  • Machine tools
  • Automated machinery
  • Process control systems
  • Operator interfaces

Features

  • LED illumination: Provides bright and energy-efficient lighting.
  • Panel mounting: Designed for easy installation in control panels.
  • Durable construction: Withstands harsh industrial environments.
  • Multiple color options: Available in various colors for clear indication.
  • Low power consumption: Minimizes energy usage.
  • Long lifespan: Offers extended service life.

Benefits

  • Clear visual indication: Easily monitor equipment status.
  • Easy installation: Simplifies panel assembly.
  • Reliable operation: Ensures consistent performance.
  • Reduced maintenance: Long lifespan minimizes replacement frequency.
  • Energy efficient: Lowers operating costs.

Additional Details

The LW6MP-22A series from IDEC are known for their robust construction and reliable performance in demanding industrial environments. They utilize high-intensity LEDs to provide bright and clear illumination, ensuring that the signal is easily visible even in brightly lit areas. The pilot lights are designed to be easily mounted on control panels, with various mounting options available. The durable construction materials and sealed design make them resistant to dust, water, and other environmental factors. For specific details regarding voltage ratings, current consumption, and environmental specifications, consult the official IDEC datasheet for the LW6MP-22A pilot light series.

You May Also Be Interested in

C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 8125SD3V3BE
Amphenol
TACTICAL PUSHBUTTON SC 3 CONTACT
Lowest to $135.2396
ECAD model for NX303CB1B-62
IDEC
Pushbutton Switches 25mm Pilot Light Green
Need more? Email Us
ECAD model for LW6MP-24MG
Omron
Pushbutton Switch SPST-NC Standard, Illuminated Panel Mount, Front
Need more? Email Us
ECAD model for A22L-CA-T1-01A
IDEC
Switch Actuators Oper Il Sq Pb DPDT Pcb
Need more? Email Us
ECAD model for LW2L-M0
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V / Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
Need more? Email Us
ECAD model for UB15NBKG015C
C&K Components
SWITCH PUSHBUTTON
Need more? Email Us
ECAD model for PS22F43A3.3NS
E-Switch
SWITCH PUSHBUTTON DPDT 7A 125V
Lowest to $0.9261
ECAD model for P227EE2A18B
IDEC
Switch Hardware Nameplate
Need more? Email Us
ECAD model for NWAL-103

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention