Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825212-HX5004EFNLT
Ultra Librarian 3D Model Ultra Librarian HX5004EFNLT CAD Model

Description

The HX5004EFNLT is a surface mount, high isolation transformer manufactured by Pulse Electronics. This transformer is designed for use in various isolated power and data transmission applications, offering reliable performance and a compact footprint.

Applications:

  • Isolated Power Supplies: Providing isolation between primary and secondary circuits in power supplies.
  • DC-DC Converters: Used in isolated DC-DC converters for various industrial and consumer electronics applications.
  • Telecom Applications: Isolation for communication interfaces.
  • Networking Equipment: Isolation in Ethernet and other network interfaces.
  • Industrial Control Systems: Providing isolation in control circuits.

Features:

  • Surface Mount Design: Enables automated assembly and compact designs.
  • High Isolation Voltage: Provides robust isolation between primary and secondary windings.
  • Low Leakage Inductance: Minimizes parasitic effects for improved performance.
  • Compact Size: Suitable for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced Safety: High isolation voltage protects users and equipment from electrical hazards.
  • Improved Performance: Low leakage inductance ensures efficient power transfer.
  • Reduced Board Space: Compact size allows for higher density designs.
  • Simplified Assembly: Surface mount design enables automated assembly.
  • Reliable Operation: Designed for robust performance in demanding environments.

Additional Details:

The HX5004EFNLT transformer is specifically engineered to provide galvanic isolation, which is crucial in applications where safety and signal integrity are paramount. The high isolation voltage ensures that there is no direct electrical connection between the primary and secondary sides, protecting sensitive circuitry and users from potential hazards. The low leakage inductance minimizes energy loss and improves the overall efficiency of the circuit.

This transformer is designed for a specific turns ratio, inductance, and current handling capabilities to meet the requirements of various applications. The surface mount package facilitates automated assembly, reducing manufacturing costs and improving reliability. Its compact size makes it suitable for use in densely populated circuit boards. The transformer's construction and materials are selected to ensure reliable operation over a wide range of temperatures and environmental conditions. It is an ideal choice for applications requiring a high level of isolation and performance in a compact package.

Pulse Electronics is a well-known manufacturer of high-quality transformers and inductors, and the HX5004EFNLT is a testament to their expertise in magnetic component design. This transformer provides a reliable and cost-effective solution for isolation in a wide range of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Teledyne LeCroy
GEN 125MHZ 4CH 16BIT 1GS/S / 125 MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Lowest to $0.5199
ECAD model for AS1104
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $222.3906
ECAD model for 60600
Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0074 $70.0740
23+ $5.7501 $132.2523
35+ $5.5702 $194.9570
48+ $5.3904 $258.7392
63+ $5.2106 $328.2678
84+ $4.6725 $392.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention