Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120mV
Data Rate 5Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-HVSON (3x3)
Win Source Part Number 092136-TJA1051T
Family Name TJA1051
Introduction Date March 01, 2009
ECCN 5A001.a.4
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TJA1051T CAD Model

Description

The NXP TJA1051T is a state-of-the-art high-speed Controller Area Network (CAN) transceiver that stands out for its robustness, reliability, and efficiency in facilitating communication within automotive and industrial networks. Designed to operate in harsh environments, the TJA1051T is a critical component for systems that require high-speed data transmission with fault-tolerant capabilities.

Key Features

  • High-Speed CAN Interface: Supports ISO 11898-2:2016 and can handle up to 1 Mbit/s, making it suitable for high-performance applications.
  • Improved Electromagnetic Compatibility (EMC): Enhanced features to minimize electromagnetic emissions and increase immunity to electromagnetic interference.
  • Low Power Mode: Features a very low current Standby mode with bus wake-up capability, ensuring energy efficiency in dormant states.
  • Transmit Data (TXD) Dominant Timeout: Prevents bus lines from being driven to a permanent dominant state due to malfunctioning node.
  • Thermal Protection: Integrated thermal protection that disables the transmitter in case of excessive temperature rise.
  • Bus Pins Protected Against Transients: Offers protection against transients in automotive environments, enhancing the device's robustness.

Applications

The TJA1051T is versatile for a range of applications, particularly in the automotive sector, including:

  • On-board diagnostics
  • Automotive gateways
  • Powertrain applications
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

It is also suitable for industrial automation systems, where reliable communication is essential for operational efficiency and safety.

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V - 5.5V Operating Temperature -40°C to +150°C Package SOIC-8

In summary, the NXP TJA1051T provides an ideal solution for high-speed CAN communication with a focus on performance and durability, ensuring reliable data transmission in critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9576 $52.6680
115+ $0.8970 $103.1550
175+ $0.8667 $151.6725
250+ $0.8061 $201.5250
325+ $0.7758 $252.1350
405+ $0.7455 $301.9275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention