EN
  • EN
  • DE

24LC16BH-I/P

Part No 24LC16BH-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24LC16B
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1320848-24LC16BH-I/P
Ultra Librarian 3D Model Ultra Librarian 24LC16BH-I/P CAD Model

Description

Product Overview: 24LC16BH-I/P from Microchip Technology

The 24LC16BH-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM is part of Microchip's serial I²C (Inter-Integrated Circuit) memory line and is designed for optimal efficiency and reliability in a wide array of applications.

Key Features

  • Memory Size: The device offers a 16-Kbit (2K x 8) memory size, providing ample space for data storage requirements in various applications.
  • Interface Type: It utilizes the I²C serial interface, which is widely used due to its simplicity and effectiveness in connecting multiple devices over short distances using just two wires.
  • Operating Voltage: The 24LC16BH-I/P operates at a voltage range of 2.5V to 5.5V, making it versatile for different power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Packaging: This device comes in a PDIP (Plastic Dual In-line Package) form, which is ideal for through-hole mounting on printed circuit boards.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in extreme conditions.
  • Write Protection: The EEPROM includes hardware write protection features, such as a write-protect pin, to prevent inadvertent writes that could compromise data integrity.

Applications

The 24LC16BH-I/P is suitable for a diverse set of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Data loggers
  • Portable consumer electronics

Microchip Technology's 24LC16BH-I/P EEPROM is a reliable choice for designers and engineers who require a non-volatile memory solution that is both robust and easy to integrate into their systems. Its compatibility with the I²C bus protocol allows for seamless communication and data transfer between devices, making it a versatile component for a multitude of electronic products.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess