EN
  • EN
  • DE

LSHD-7801

Part No LSHD-7801
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7SEG 0.3\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 1
Size / Dimension 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Green
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 1.6mcd
Wavelength - Peak 565nm
Power Dissipation (Max) 75mW
Package / Case 10-DIP (0.200\
Ultra Librarian 3D Model Ultra Librarian LSHD-7801 CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Rochester Electronics
SMART/NORMAL 7 SEG NUMERIC LED D
Need more? Email Us
NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.36" SGL GRN 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.28" DBL ORG 10SMD
Lowest to $4.0649
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $4.4305
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.3284
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess