EN
  • EN
  • DE

MSP430G2230QDREP

Part No MSP430G2230QDREP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 8SOIC / MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 4
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MSP430G2230
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,500
Win Source Part Number 1322140-MSP430G2230QDREP
Ultra Librarian 3D Model Ultra Librarian MSP430G2230QDREP CAD Model

Description

The Texas Instruments MSP430G2230QDREP is a robust, low-power microcontroller designed to cater to a wide range of embedded applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features that make it ideal for battery-powered and energy-harvesting systems.

Key Features:

  • 16-bit RISC Architecture: At the heart of the MSP430G2230QDREP lies a 16-bit RISC CPU, providing a balanced combination of speed and power efficiency, enabling complex computations while maintaining low energy consumption.
  • Low Power Consumption: The microcontroller offers multiple power-saving modes, which significantly extend battery life and reduce power requirements for energy-sensitive applications.
  • Integrated Peripherals: It comes equipped with a variety of built-in peripherals, including digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), and a versatile timer system that supports PWM outputs.
  • Wide Operating Temperature Range: Engineered for reliability, the MSP430G2230QDREP operates over an extended temperature range, making it suitable for industrial and outdoor applications.
  • Enhanced Product Lifecycle: As part of the Texas Instruments "Enhanced Product" lineup, this microcontroller is designed to meet the rigorous demands of applications requiring extended temperature performance and product longevity.
  • Programmable Memory: With 2KB of flash memory and 128B of RAM, the MSP430G2230QDREP offers sufficient space for program storage and efficient data handling.
  • Development Support: Texas Instruments provides comprehensive development tools for the MSP430 platform, including an integrated development environment (IDE), hardware development kits, and extensive documentation to streamline the design process.

Applications:

The MSP430G2230QDREP is highly versatile and can be used in a variety of applications, such as:

  • Sensor Systems
  • Portable Medical Devices
  • Low-Power Metering
  • Energy Harvesting Applications
  • Consumer Electronics
  • Home Automation and Smart Devices

Whether you're developing a smart sensor network, a portable medical device, or an energy-efficient consumer product, the MSP430G2230QDREP offers a reliable and power-conscious solution that doesn't compromise on performance.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7818 $52.6908
14+ $7.2056 $100.8784
22+ $6.9804 $153.5688
30+ $6.7553 $202.6590
39+ $6.5301 $254.6739
52+ $5.8546 $304.4392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess