Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 µs
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24FC16
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Other Names 150-24FC16-I/SN
Standard Package 100
Win Source Part Number 1036015-24FC16-I/SN
Ultra Librarian 3D Model Ultra Librarian 24FC16-I/SN CAD Model

Description

Microchip Technology's 24FC16-I/SN Serial EEPROM

The 24FC16-I/SN is a high-performance, 16-Kb (2K x 8) Serial Electrically Erasable PROM (EEPROM) from Microchip Technology, offering robust data storage with a fast and flexible I²C interface. Designed for advanced data storage solutions, this EEPROM device is ideal for a wide range of applications, including industrial, automotive, and consumer electronics, where reliable and persistent data storage is essential.

This EEPROM operates on a voltage range of 2.5V to 5.5V, making it suitable for various operating conditions and compatible with many microcontrollers and processors. The 24FC16-I/SN comes in a standard 8-pin SOIC (SN) package, which is widely used and easy to integrate into circuit designs.

Key Features of the 24FC16-I/SN:

  • I²C Serial Interface: Supports standard, fast, and high-speed modes for versatile communication with microcontrollers.
  • High-Speed Clock: Capable of 1 MHz clock frequency at 5.5V, allowing for rapid data transfers.
  • Write-Protect Feature: Includes a hardware write-protect pin to prevent accidental data alteration.
  • Page Write Buffer: Offers a page write buffer size of 16 bytes, facilitating efficient data management and faster write operations.
  • Low-Power Consumption: Designed with power-saving features for energy-efficient operation in battery-powered applications.
  • Extended Temperature Range: Operates reliably across a broad temperature range from -40°C to +85°C, suitable for harsh environments.
  • ESD Protection: Enhanced ESD protection circuitry safeguards the device against electrostatic discharges.
  • Long Data Retention: Guarantees data retention of over 200 years, ensuring data integrity over extensive periods.
  • Endurance: Provides a high endurance of one million write cycles per byte, demonstrating its durability and reliability for repeated use.

The 24FC16-I/SN EEPROM is also RoHS compliant and supports the serial number read function, which can be used for identification purposes in complex systems. With its combination of features, the 24FC16-I/SN from Microchip Technology is a superior choice for designers seeking a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ECAD model for HN58V66AFP-10E
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0652
ECAD model for P24C02A-SSH-MIR
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0703
ECAD model for FT24C32A-ELR-T
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ECAD model for NV24C16MUW3VTBG
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ECAD model for FM93C66ALMT8X
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.4442
ECAD model for NV24C08MUW3VLTBG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7878 $51.2070
155+ $0.6464 $100.1920
240+ $0.6262 $150.2880
335+ $0.6060 $203.0100
430+ $0.5858 $251.8940
575+ $0.5252 $301.9900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention