Microchip Technology 24LC021 EEPROM
The 24LC021 from Microchip Technology is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed for data storage in applications requiring low-power and low-voltage operations. This EEPROM device is part of Microchip's extensive serial EEPROM product line and is optimized for advanced, flexible, and reliable data storage in complex embedded systems.
With an organization of 128 x 8 (1 Kbit), the 24LC021 provides efficient data management and allows for a sufficient amount of data to be stored in a small, compact package. The device operates across a voltage range of 2.5V to 5.5V, making it versatile for various operating conditions and compatible with many microcontrollers and digital systems.
One of the key features of the 24LC021 is its I²C serial interface, which enables a simple two-wire connection for communication with a host controller. This interface supports standard, fast, and high-speed modes, thus providing flexibility in system design and ensuring compatibility with a wide range of I²C bus protocols.
The 24LC021 also boasts a write protect feature that enables users to prevent accidental data overwrites, thereby ensuring the integrity of the stored information. Additionally, the self-timed write cycle with auto-clear functionality simplifies the programming process and reduces the need for extensive software overhead.
Microchip Technology has designed the 24LC021 with reliability in mind, offering a high endurance of one million write cycles and a data retention period of over 200 years. These characteristics make the 24LC021 an excellent choice for mission-critical applications where data accuracy and longevity are paramount.
Available in several package options, including the 8-lead PDIP, SOIC, TSSOP, and MSOP, the 24LC021 provides design flexibility to fit a variety of board layouts and space constraints. Whether used in consumer electronics, automotive applications, industrial control systems, or medical devices, the Microchip 24LC021 EEPROM stands out as a robust, efficient, and reliable solution for your non-volatile memory needs.