The SFC2741C from STMicroelectronics is a high-performance, low-dropout voltage regulator designed for use in a variety of applications requiring stable and reliable power supply. This precision voltage regulator offers an output voltage of 5V, which is a common requirement for many digital and analog circuits.
Key Features
- Output Voltage: Fixed 5V output to power a wide range of devices.
- Low Dropout Voltage: Provides efficient operation even with very low input-to-output voltage differentials, enhancing battery life in portable applications.
- High Accuracy: Output voltage accuracy is maintained within tight tolerances, ensuring reliable operation of sensitive electronic components.
- Current Limiting: Features built-in current limiting to protect the device and the load from overcurrent conditions.
- Thermal Shutdown: Integrated thermal shutdown mechanism prevents damage from overheating.
- Low Quiescent Current: The quiescent current is minimized to reduce power consumption when the device is in idle mode.
Applications
The SFC2741C is suitable for a wide range of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Telecommunications
- Computer Systems
- Battery-Powered Devices
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the SFC2741C is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring performance and stability over a wide range of operating conditions.
Environmental Compliance
The SFC2741C voltage regulator complies with various environmental standards, making it a suitable choice for eco-friendly and energy-efficient designs. Its low power consumption and efficient operation contribute to a reduced carbon footprint for electronic products.
Ordering Information
To order the SFC2741C or to find more information about pricing and availability, please visit the STMicroelectronics website or contact an authorized distributor. Ensure to reference the correct product code to receive the exact specifications outlined in this description.