The STV8216D from STMicroelectronics is a highly integrated sound processor designed specifically for television applications. This advanced audio solution is engineered to provide high-quality sound processing capabilities and is suitable for both analog and digital broadcasting systems. As a product from a leading semiconductor manufacturer, the STV8216D offers reliability and performance for a superior audio experience.
Key Features
- Multi-Standard Support: The STV8216D is compatible with a wide range of sound standards, including NICAM, A2, and AM sound systems, making it a versatile choice for global markets.
- Dual FM Processing: It features dual FM sound processing for the A2 and NICAM standards, providing flexibility in sound carrier processing.
- Integrated Audio Demodulator: With an on-chip audio demodulator, the STV8216D simplifies circuit design and reduces external component count.
- Automatic Volume Leveling (AVL): AVL technology ensures consistent sound levels between channels and during commercials, enhancing the user experience.
- Sound Processing Options: This processor includes various sound processing options such as volume control, balance, bass, and treble adjustments, offering users a customizable audio experience.
- Easy Integration: The STV8216D is designed for easy integration into TV designs, with minimal external components required, which helps to reduce overall system cost and complexity.
Applications
The STV8216D is primarily used in television sets, but it can also be found in other audio-visual equipment where high-quality sound processing is essential. Its robust design and comprehensive feature set make it an excellent choice for manufacturers looking to enhance the audio performance of their products.
Technical Specifications
The device operates over a wide supply voltage range, supporting both 8.5V and 12V applications. It is available in a compact package, which is ideal for slim and modern TV designs, without compromising on audio quality or functionality.
For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.