The STTH1002CY from STMicroelectronics is a high-performance ultrafast diode, engineered specifically for applications requiring low forward voltage drop and minimal recovery time. This diode is ideal for use in high-frequency inverters, freewheeling diodes, and power factor correction circuits, where efficiency is of paramount importance.
Key Features
- Voltage Ratings: The STTH1002CY is capable of withstanding repetitive peak reverse voltage up to 200V, making it suitable for a wide range of applications.
- High Current Capability: With an average forward current of 10A, this diode can handle significant power, ensuring reliability in demanding situations.
- Ultrafast Recovery Time: The device boasts an exceptionally fast recovery time, which minimizes power losses and improves overall efficiency.
- Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal and conduction losses, contributing to a higher efficiency in the application.
- Robust Design: Encapsulated in an insulated TO-220AB package, the STTH1002CY offers improved thermal performance and high mechanical ruggedness.
Applications
The versatile nature of the STTH1002CY allows it to be used in various high-performance applications, including:
- Switching power supplies
- Power factor correction circuits
- Motor controllers
- Snubber and clamping circuits
- Automotive environments
Technical Specifications
| Parameter |
Value |
| Repetitive Peak Reverse Voltage (VRRM) |
200V |
| Average Forward Current (IF(AV)) |
10A |
| Forward Voltage Drop (VF) |
0.93V at 10A |
| Recovery Time (trr) |
35ns |
| Operating Junction Temperature (Tj) |
-40°C to +150°C |
| Package |
TO-220AB |
In conclusion, the STTH1002CY from STMicroelectronics stands out for its combination of high-speed switching capability, efficiency, and robustness, making it a top choice for engineers and designers looking to optimize their power conversion systems.