Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series AVR® ATxmega
Package Bulk
Product Status Active
Type MCU 16-Bit
Core Processor AVR
Platform XMEGA-A3BU Xplained
Utilized IC / Part ATxmega256A3BU
Mounting Type Fixed
Contents Board(s), LCD
Board Type Evaluation Platform
Operating System -
Interconnect System Xplained
Suggested Programming Environment Atmel Studio, IAR EW
Note -
Base Product Number ATXMEGAA3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1366690-ATXMEGAA3BU-XPLD
Ultra Librarian 3D Model Ultra Librarian ATXMEGAA3BU-XPLD CAD Model

Description

Microchip Technology's ATXMEGAA3BU-XPLD - A Comprehensive Solution for Embedded Design

The ATXMEGAA3BU-XPLD from Microchip Technology is an advanced development tool designed to facilitate the creation and testing of designs using the ATxmegaA3BU microcontroller. This feature-rich development board is the perfect starting point for engineers and hobbyists alike who are looking to explore the capabilities of the XMEGA A series of microcontrollers.

At the heart of the ATXMEGAA3BU-XPLD is the powerful ATxmega256A3BU microcontroller, which boasts a 32-bit AVR architecture, providing a perfect blend of power and energy efficiency. This MCU operates at a maximum frequency of 32MHz and comes with 256KB of in-system self-programmable flash, 16KB of SRAM, and 4KB of EEPROM. Its impressive peripheral set includes high-speed analog components and advanced digital interfaces, making it ideal for a wide range of applications, from industrial control systems to medical devices.

The development board is equipped with a plethora of features to support comprehensive development and testing:

  • A QTouch® slider for capacitive touch development
  • Multiple communication interfaces such as USB, SPI, TWI, and USART
  • Dedicated JTAG/ PDI interface for programming and debugging
  • On-board temperature sensor and light sensor for real-world interfacing
  • Expandable through various expansion ports for additional functionality

The ATXMEGAA3BU-XPLD also comes with easy-to-use software libraries and examples that help reduce development time and effort. The board is supported by Atmel Studio, an integrated development platform that provides a seamless environment for coding, building, and debugging your applications.

Whether you're a professional developer looking for a robust platform for your next project or an electronics enthusiast eager to learn more about microcontroller technology, the ATXMEGAA3BU-XPLD from Microchip Technology is an excellent choice that combines versatility, performance, and ease of use.

You May Also Be Interested in

Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
ECAD model for DEV-17713
Infineon Technologies
BOOT KIT XMC1300 EVAL BRD
Need more? Email Us
ECAD model for KITXMC13BOOT001TOBO1
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
Analog Devices Inc.
ADSP-SC594 SYSTEM ON MODULE EVAL
Need more? Email Us
ECAD model for EV-SC594-SOM
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
ECAD model for DEV-16771
NXP / Nexperia
TOWER SYSTEM K21 EVAL BRD
Need more? Email Us
ECAD model for TWR-K21F120M
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention