EN
  • EN
  • DE

TDA8922CJ

Part No TDA8922CJ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description I2C-bus controlled 4 x 45 W power amplifier.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Height 16.9 mm
Max Dual Supply Voltage 32.5 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Min Dual Supply Voltage 12.5 V
Nominal Supply Current 40 mA
Number of Channels 2
Output Current per Channel 6 A
Voltage Gain 36 dB
Win Source Part Number 1098949-TDA8922CJ
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8922CJ CAD Model

Description

The NXP TDA8922CJ is a high-efficiency Class-D audio power amplifier with a robust design capable of delivering a powerful auditory experience. This integrated circuit is designed to provide a high-quality audio amplification solution with minimal power loss, making it an ideal choice for a wide range of applications, including home theater systems, active speakers, and general audio amplification requirements.

Key Features

  • High Output Power: The TDA8922CJ can deliver up to 2 x 75 W into a 4-ohm load, and 2 x 150 W into a 2-ohm load, ensuring loud and clear sound reproduction for a variety of audio setups.
  • Efficiency: With its Class-D architecture, the device offers an efficiency of over 90%, which significantly reduces energy consumption and heat generation.
  • Low Distortion: The amplifier provides a low total harmonic distortion (THD) plus noise figure, which translates to high-fidelity audio output with minimal signal interference.
  • Switching Frequency: The IC operates at a switching frequency of up to 1 MHz, which allows for the use of smaller and less expensive filter components.
  • Protection Features: It includes various protection mechanisms such as overtemperature protection, short-circuit protection, and under-voltage lockout, ensuring the longevity and reliability of the amplifier.

Applications

  • Home theater systems
  • Active speaker systems
  • Television sound systems
  • Professional audio equipment

Technical Specifications

Parameter Value Supply Voltage ±12.5 V to ±30 V Output Power Up to 2 x 75 W (4 Ω) / 2 x 150 W (2 Ω) Efficiency > 90% THD+N Low Switching Frequency Up to 1 MHz

The TDA8922CJ from NXP stands out as a powerful and reliable solution for modern audio systems, offering superb audio quality with the added benefits of high efficiency and protection against common fault conditions.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess