Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108 MHz 8-USON (2x3)
Manufacturer Macronix
Series MX25xxx35/36 - MXSMIO™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-USON (2x3)
Family Name MX25U8035
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number MX25U8035FZUI-ND, 1092-MX25U8035FZUICT, 1092-MX25U8035FZUITR, 6753R-087S10ITD999, 1092-MX25U8035FZUIDKR
Quantity per package 12000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886612-MX25U8035FZUI
Ultra Librarian 3D Model Ultra Librarian MX25U8035FZUI CAD Model

Description

The MX25U8035FZUI by Macronix is a high-quality integrated circuit that features NOR memory IC 8Mb (1M x 8) SPI - Quad I/O 108 MHz 8-USON (2x3).

  • Operating Temperature: -40°C to 85°C (TA)
  • Mounting: Surface Mount 8-UFDFN Exposed Pad package
  • Popularity Status: Highly popular in the market and has a medium popularity status
  • Supply and Demand Status: Limited, making it a rare find in the market
  • Estimated Production Lead Time: 27 weeks

You May Also Be Interested in

Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Micron Technology Inc.
Need more? Email Us
ECAD model for M36L0T7060B3ZAQF
STMicroelectronics
Need more? Email Us
ECAD model for M29W800AT100N1
Micron Technology Inc.
NOR Flash Serial 3V 8Mbit 8M x 1Bit 8ns 8-Pin SOIC N T/R
Lowest to $4.0560
ECAD model for M25P80-VMW6TGBA
Alliance Memory, Inc.
IC FLASH 8MBIT 44SO / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) 55 ns 44-SO
Lowest to $74.7745
ECAD model for M29F800FB55M3F2
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 8-Pin SO W T/R
Need more? Email Us
ECAD model for M25P32-VMW6TGBA
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256N11FFA010
STMicroelectronics
Need more? Email Us
ECAD model for M29W200BT70N1
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R
Lowest to $2.5600
ECAD model for M25PX32-VZM6F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5028 $50.2800
215+ $0.4710 $101.2650
330+ $0.4550 $150.1500
475+ $0.4232 $201.0200
615+ $0.4073 $250.4895
770+ $0.3914 $301.3780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention