EN
  • EN
  • DE

24C00T/ST

Part No 24C00T/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128B I2C 400KHZ 8TSSOP  /  EEPROM Memory IC 128b (16 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128b (16 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 4ms
Access Time 3.5 µs
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24C00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24C00T/ST-NDR
Standard Package 2,500
Win Source Part Number 982778-24C00T/ST
Ultra Librarian 3D Model Ultra Librarian 24C00T/ST CAD Model

Description

The 24C00T/ST is a state-of-the-art serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for data storage that requires low-power and reliable memory, this product is an ideal choice for a wide range of applications in various industries, including consumer electronics, automotive, industrial control systems, and medical devices.

Key Features:

  • Memory Size: The 24C00T/ST offers a compact storage solution with a 128 x 8 (1 Kbit) memory size, sufficient for storing configuration data, device parameters, and small application data.
  • Interface: It employs a simple two-wire serial interface (I²C) that enables easy integration into most designs, facilitating communication with a microcontroller or other I²C-compatible devices.
  • Operating Voltage: The device operates at a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: This EEPROM is operational across an extended temperature range from -40°C to +85°C, ensuring reliable performance under various environmental conditions.
  • Write Protect: A hardware write-protect feature is included to prevent inadvertent writes, thereby safeguarding the stored data.
  • Endurance: The 24C00T/ST is built for longevity, with a high write endurance that supports one million write cycles per byte and a data retention period of over 100 years.

Applications:

The versatility of the 24C00T/ST makes it suitable for numerous applications. It can be used for device configuration storage, where it retains settings even when the power is turned off. In automotive systems, it can store non-volatile data critical to the vehicle's operation. Industrial and medical devices also benefit from its robustness and reliability for storing calibration data or user preferences.

The Microchip Technology 24C00T/ST EEPROM is a testament to the company's commitment to providing innovative and reliable memory solutions. Its combination of size, power efficiency, and robustness makes it an excellent choice for designers looking for a memory component that can meet the stringent demands of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess