Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123179-24FC256-E/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24FC256-E/SM CAD Model

Description

Microchip Technology 24FC256-E/SM Serial EEPROM

The 24FC256-E/SM is a high-performance 256Kb I²C Serial EEPROM device from Microchip Technology, designed to provide efficient non-volatile memory storage for a wide range of applications. This device operates under the extended temperature range, making it suitable for industrial and automotive applications where reliability and durability are crucial.

This EEPROM utilizes the popular I²C (Inter-Integrated Circuit) interface, which allows for easy integration into most microcontroller-based systems. The 24FC256-E/SM supports a data transfer rate of up to 1 Mbit/s and includes a hardware write-protect feature, which helps prevent accidental data overwrites and ensures data integrity even in harsh operating environments.

The 24FC256-E/SM comes in a small 8-pin SM (SOIJ) package, which is ideal for space-constrained applications. Its small form factor, combined with low-power consumption, makes it an excellent choice for portable and battery-operated devices.

Key Features:

  • Memory Size: 256Kb (32,768 x 8)
  • Interface: I²C compatible 2-wire serial interface
  • Speed: Supports clock frequencies up to 1 MHz
  • Voltage Range: Operates at 2.5V to 5.5V
  • Temperature Range: Extended temperature range (-40°C to +85°C)
  • Package: 8-pin SM (SOIJ) package for compact footprint
  • Write Protect: Hardware write-protect pin to prevent accidental data overwrites
  • Endurance: High reliability with 1 million write cycles and 100-year data retention

With its robust design and advanced features, the 24FC256-E/SM EEPROM from Microchip Technology is an ideal storage solution for a variety of sophisticated electronic systems. Whether it's for parameter storage, device configuration, or small data logging tasks, this EEPROM provides a reliable and flexible option for designers looking to enhance their products with non-volatile memory capabilities.

For more detailed information, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention