Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344841-STC16C554CJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC16C554CJ CAD Model

Description

The STC16C554CJ is a high-performance quad Universal Asynchronous Receiver-Transmitter (UART) with 16-byte FIFOs, integrated into a single chip. Designed by STMicroelectronics, this device is perfect for applications that require multiple serial interfaces, high-speed data transfer, and efficient data buffering. The STC16C554CJ is widely used in industrial control systems, networking equipment, and other data communication applications where reliable serial communication is crucial.

Key Features

  • Quad UART Channels: Four independent UART channels allow for simultaneous communication with multiple peripherals.
  • 16-Byte FIFO Buffers: Each UART channel is equipped with a 16-byte FIFO buffer to enhance data throughput and reduce CPU overhead.
  • Programmable Baud Rate: The baud rate is programmable up to 1.5 Mbps, enabling fast data transmission for a variety of applications.
  • Automatic Flow Control: Hardware and software flow control is supported to prevent data loss during high-speed communication.
  • Flexible Character Lengths: Supports 5-, 6-, 7-, or 8-bit characters, providing flexibility for different data formats.
  • Modem Control Functions: Integrated modem control functions make it suitable for modem interface applications.
  • Industrial Temperature Range: Operates in a wide temperature range, making it suitable for industrial environments.

Applications

  • Industrial Control Systems
  • Networking Equipment
  • Point of Sale Terminals
  • Telecommunication Systems

The STC16C554CJ is offered in a compact PLCC-68 package, providing a space-saving solution for systems with limited PCB real estate. Its robust design and wide range of features make it an ideal choice for designers looking to implement multiple serial interfaces with minimal design complexity and high data integrity.

For detailed technical specifications, application notes, and support resources, visit STMicroelectronics' official website or contact their support team.

You May Also Be Interested in

Summit
Need more? Email Us
ECAD model for SMM665BF-540L
Vishay
Need more? Email Us
ECAD model for SMM02045082K51%
Analog Devices Inc.
Low Droop Rate/Accurate Sample-andHold Amplifiers
Need more? Email Us
ECAD model for SMP11AY
Vishay
Need more? Email Us
ECAD model for SMM02040C5362FB300
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC88248D2V
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC62A33DOR
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1294LT3
Qualcomm
Lowest to $0.9790
ECAD model for SMB349ET-1742Y
Kemet
Need more? Email Us
ECAD model for SMC7.3224J50TR12-50V224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention