EN
  • EN
  • DE

BX80571E7500

Part No BX80571E7500
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo E7500 (2.93G LGA775)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954813-BX80571E7500
Series *
Ultra Librarian 3D Model Ultra Librarian BX80571E7500 CAD Model

Description

The Intel Core 2 Duo E7500 (BX80571E7500) is a desktop processor designed for mainstream computing. This dual-core processor provides a balance of performance and efficiency, making it suitable for a wide range of applications from everyday tasks to multimedia consumption. It is part of the Intel Core 2 Duo family, known for its reliability and solid performance.

Applications

  • Desktop PCs: Used in home and office desktop computers for general computing tasks, such as web browsing, document editing, and multimedia playback.
  • Small Form Factor PCs: Suitable for small form factor PCs where space and power efficiency are important.
  • Home Theater PCs (HTPCs): Integrated into HTPCs for smooth playback of high-definition video content and audio processing.
  • Point of Sale (POS) Systems: Utilized in POS systems for retail and hospitality applications.

Features

  • Dual-Core Architecture: Features two independent processing cores for enhanced multitasking and improved performance.
  • Intel Virtualization Technology (VT-x): Enables hardware virtualization, improving the performance of virtual machines.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage to conserve power.
  • 64-bit Architecture: Supports 64-bit operating systems and applications, enabling access to larger amounts of memory.
  • 2.93 GHz Clock Speed: Operates at a base clock speed of 2.93 GHz, providing solid performance for a variety of computing tasks.
  • 3 MB L2 Cache: Features a 3 MB shared L2 cache, improving data access times and overall performance.

Benefits

  • Improved Multitasking: Dual-core architecture allows for smooth multitasking and efficient handling of multiple applications simultaneously.
  • Virtualization Support: Intel Virtualization Technology enables efficient virtualization, allowing users to run multiple operating systems on a single machine.
  • Enhanced Energy Efficiency: Enhanced Intel SpeedStep Technology optimizes power consumption, reducing energy costs and heat output.
  • Solid Performance: 2.93 GHz clock speed and 3 MB L2 cache provide reliable performance for a variety of computing tasks.
  • 64-bit Computing: Supports 64-bit operating systems and applications, enabling access to larger amounts of memory and improving overall performance.

Additional Details

The Intel Core 2 Duo E7500 has a TDP (Thermal Design Power) of 65W, making it suitable for desktop PCs with standard cooling solutions. It uses the LGA775 socket. The processor supports various memory types, including DDR2 and DDR3. Its dual-core architecture and power-saving features make it a popular choice for home and office computing. The integrated Intel Virtualization Technology improves the performance of virtualized environments, making it ideal for users who need to run multiple operating systems or applications simultaneously. The larger L2 cache compared to some other models in the series provides a noticeable performance boost in many applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess