Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576562-CAT9555YI
Ultra Librarian 3D Model Ultra Librarian CAT9555YI CAD Model

Description

ON Semiconductor CAT9555YI: A Versatile 16-Bit I/O Port Expander

The ON Semiconductor CAT9555YI is a high-performance CMOS device that provides 16-bit parallel input/output port expansion, ideal for microcontroller-based systems where additional I/Os are needed. This port expander is particularly useful in applications where pins on the main microcontroller are at a premium. It operates under the I²C bus, which allows seamless integration with most microcontrollers and allows for easy serial control.

The CAT9555YI is designed to provide not only a larger I/O but also to ensure that each pin can be configured to either a high-impedance input or a push-pull output. This flexibility makes it suitable for various applications, including industrial control, home automation, and any system that requires additional I/O capabilities without the need for a larger or more expensive microcontroller.

Featuring an operating voltage range from 2.3V to 5.5V, the CAT9555YI is adaptable to both 3.3V and 5V logic levels, making it compatible with a wide range of devices and systems. The device also includes an interrupt output which can be configured to alert the host controller when an input state changes, thereby reducing the need for the microcontroller to poll the expander, saving power and processor bandwidth.

The CAT9555YI comes in a compact TSSOP-24 package and offers an extended temperature range of -40°C to +85°C, ensuring reliable operation across various environments. The device also features built-in power-on reset circuit, which puts the registers in their default state, simplifying the initial setup process.

With its ease of use, low power consumption, and versatility, the ON Semiconductor CAT9555YI is an excellent choice for designers looking to expand the I/O capabilities of their systems without compromising on performance or space. Whether it's for prototyping or mass production, the CAT9555YI integrates smoothly into an existing design, offering a cost-effective solution for complex control tasks.

You May Also Be Interested in

Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
ECAD model for CDP1852E
STMicroelectronics
IC EXPANDER 16BIT 24QFN
Lowest to $6.0698
ECAD model for STMPE1600QTR
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $13.6229
ECAD model for LPC47M292-NR
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
ECAD model for CDP1852CD3
Texas Instruments
IC GPIO EXPANDER 16DSBGA
Lowest to $5.9115
ECAD model for LM8335TLE/NOPB
Texas Instruments
EXPANDER REGISTERS
Lowest to $1.3197
ECAD model for TCA9555DBT
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Lowest to $1.3122
ECAD model for PCA9554AD,118
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.3091
ECAD model for PCF8575TS/1,118
Texas Instruments
IC I/O EXPANDER I2C 16B 24VQFN
Lowest to $4.8128
ECAD model for PCF8575CRGER

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1577 $69.4620
140+ $0.9508 $133.1120
215+ $0.9211 $198.0365
295+ $0.8913 $262.9335
380+ $0.8615 $327.3700
505+ $0.7722 $389.9610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,570 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention