EN
  • EN
  • DE

SBD-4-25+

Part No SBD-4-25+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836741-SBD-4-25+
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Insertion Loss 1dB
Frequency 1.8 GHz ~ 2.6 GHz
Specifications Isolation (Min) 12dB, 8° Imbalance (Max)
Size / Dimension 0.400" L x 0.380" W x 0.070" H (10.16mm x 9.65mm x 1.78mm)
Package / Case 14-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian SBD-4-25+ CAD Model

Description

The SBD-4-25+ is a Surface Mount Schottky Barrier Diode manufactured by Mini-Circuits. This diode is designed for mixer and detector applications, offering low conversion loss and high isolation. Its excellent performance characteristics make it suitable for a wide range of RF and microwave applications.

Applications:

  • Mixers
  • Detectors
  • Frequency Doublers
  • Modulators
  • RF Switches

Features:

  • Low Conversion Loss
  • High Isolation
  • Excellent VSWR
  • Surface Mount Package
  • Small Size
  • RoHS Compliant

Benefits:

  • Improved Signal Quality: Low conversion loss ensures minimal signal degradation in mixer applications.
  • Reduced Interference: High isolation prevents unwanted signal leakage, improving overall system performance.
  • Enhanced System Performance: Excellent VSWR minimizes signal reflections, optimizing power transfer and reducing signal distortion.
  • Space Saving: Surface mount package allows for efficient use of PCB space.
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental regulations.

Additional Details:

The SBD-4-25+ typically features a low barrier Schottky diode configuration. It's designed for operation within a specific frequency range, commonly extending into the GHz range. The surface mount package allows for easy integration into automated assembly processes. Its small size is ideal for high-density circuit designs. The diode's robust construction ensures reliable operation in demanding RF environments. Its electrical characteristics are optimized for low distortion and high linearity. The SBD-4-25+ is commonly used in communication systems, radar systems, and test and measurement equipment. Mini-Circuits provides comprehensive specifications and application notes to aid in proper implementation. The device is designed for low-power applications, minimizing current consumption. Its stable performance over a wide temperature range ensures consistent operation in various operating conditions. The SBD-4-25+ is a high-performance Schottky diode designed to meet the demanding requirements of modern RF and microwave systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 458 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess